Nidec Corporation Brushless DC Motor: Outer Rotor Type

Description
These are outer rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels, quietness, and efficiency. The outer rotor type has the stator positioned within the cup-shaped rotor. The inertial moment is large and the drive torque can also be made large, so they have superior speed constancy that contrasts with the inner rotor type. This speed constancy is utilized to drive optical disk drives and hard disk drives. Also, because they have such high torque for being lightweight, they are also used for direct propeller drive of model airplanes.
Description
These are outer rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels, quietness, and efficiency. The outer rotor type has the stator positioned within the cup-shaped rotor. The inertial moment is large and the drive torque can also be made large, so they have superior speed constancy that contrasts with the inner rotor type. This speed constancy is utilized to drive optical disk drives and hard disk drives. Also, because they have such high torque for being lightweight, they are also used for direct propeller drive of model airplanes.

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Motor: Outer Rotor Type -  - Nidec Corporation
Kuze Minami-ku, Kyoto, Japan
Brushless DC Motor: Outer Rotor Type
Brushless DC Motor: Outer Rotor Type
These are outer rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels, quietness, and efficiency. The outer rotor type has the stator positioned within the cup-shaped rotor. The inertial moment is large and the drive torque can also be made large, so they have superior speed constancy that contrasts with the inner rotor type. This speed constancy is utilized to drive optical disk drives and hard disk drives. Also, because they have such high torque for being lightweight, they are also used for direct propeller drive of model airplanes.

These are outer rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels.

Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels, quietness, and efficiency. The outer rotor type has the stator positioned within the cup-shaped rotor. The inertial moment is large and the drive torque can also be made large, so they have superior speed constancy that contrasts with the inner rotor type. This speed constancy is utilized to drive optical disk drives and hard disk drives. Also, because they have such high torque for being lightweight, they are also used for direct propeller drive of model airplanes.

Supplier's Site

Technical Specifications

  Nidec Corporation
Product Category Brushless Motors
Product Name Brushless DC Motor: Outer Rotor Type
Motor Type DC Motor
Standard DC Voltage 6V; 9V; 12V; 24V
DC Voltage Range 5.0 to 26.4 VDC
Output Power 0.0025 to 0.0702 HP
Continuous Current 0.3000 to 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Inner Rotor, Slotless - B2440NH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
 - PBL.4616 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
DC Voltage Range 16.0 VDC
Output Power 0.0733 HP
View Details
Frameless Torque Motor - QTL-385 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Brushless DC-Servomotors Series 1935 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 6.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
View Details