Nidec Corporation Brush DC Cored Motors

Description
They save energy compared to AC motors. These are brush DC motors that use permanent magnets. They are also called governless motors. They feature lower power consumption than AC motors.
Description
They save energy compared to AC motors. These are brush DC motors that use permanent magnets. They are also called governless motors. They feature lower power consumption than AC motors.

Suppliers

Company
Product
Description
Supplier Links
Brush DC Cored Motors -  - Nidec Corporation
Kuze Minami-ku, Kyoto, Japan
Brush DC Cored Motors
Brush DC Cored Motors
They save energy compared to AC motors. These are brush DC motors that use permanent magnets. They are also called governless motors. They feature lower power consumption than AC motors.

They save energy compared to AC motors.

These are brush DC motors that use permanent magnets. They are also called governless motors. They feature lower power consumption than AC motors.

Supplier's Site

Technical Specifications

  Nidec Corporation
Product Category DC Motors
Product Name Brush DC Cored Motors
Commutation Brush
DC Voltage Range 13.0 VDC
Output Power 0.0402 to 0.8041 HP
Continuous Current 9 to 12.5 amps
Continuous Torque 1.6 to 4.2 In-lbs (1.84 to 4.8 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Coreless motors - A12B-32 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
View Details
Brushed Motors - MMP D40-675B-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Commutation Brushless
Output Power 200 HP
View Details
DC-Micromotors Series 1331 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.63 in-oz/amp (11.5 mN-m/amp)
Rotor Inertia 9.49E-6 oz-in-sec² (6.70E-5 kg-cm²)
View Details