Spire Metering Technology Datasheets for Thermal Energy Meters
Thermal energy meters measure the flow rate of a thermal fluid and the temperature differential between the inlet and outlet connections in order to quantify thermal energy consumption.
Thermal Energy Meters: Learn more
| Product Name | Notes |
|---|---|
| Our innovation never stops! This Handheld Ultrasonic flow and BTU meter, RH40, is a revolutionary portable meter with numerous features and powerful functions. It is the most compact and mobile... | |
| Spire Metering’s T-MAG electromagnetic BTU meter is designed to accurately measure the heat or cold energy of a water heating/cooling circuit. It is consisted of three parts, an electromagnetic flow... | |
| The 280T heat meter offers the most advanced BTU measurement by using state-of-the-art ultrasonic flow measurement technology. It does not have moving parts to wear out, thus, literally requires no... | |
| The TP10 ultrasonic thermal energy meter provides abundant capabilities for accurate thermal energy measurement of a liquid-based thermal energy production / transferring system. It is the 3rd generation energy meter... |