Spire Metering Technology Wall Mount Clamp On Ultrasonic Flowmeter EF40

Description
Like other members of the EnduroFlow series ultrasonic flowmeters, the EF40 is designed for fixed installations. The electronic enclosure is rated for IP65 (NEMA 4X) or IP67, thus it can be installed for both indoor and outdoor applications. Model EF40 Clamp-On Flowmeter Advanced high-accuracy wall-mount ultrasonic flowmeter. It employs a pair of clamp-on ultrasonic transducers to measure the flow from outside of the pipe. Due to the non-intrusive nature of the clamp-on technology, there is no pressure drop, no moving parts, no leaks and no contamination. The installation is very simple and no special skills or tools are required. Model EF40 Insertion Wall-mount Ultrasonic Flowmeter Designed for long-term stability and zero maintenance. A pair of insertion-type transducers are inserted into the pipe wall to measure the flow in the pipe. Since the transducers do not intrude into the pipe, they do not generate any disturbance or cause any pressure drop. There is no moving parts to wear out! Model EF40 Flow Cell Flowmeter The best choice if accuracy is of crucial importance. The transducer is a flow-cell (or spool-piece), with built in ultrasonic sensors. The flow-cell transducer is calibrated in the factory with a high degree of accuracy. When it is put inline with the testing pipe, the accuracy normally does not change (with typical accuracy of 0.5%). Other advantages of this flowmeter are its long-term stability, zero maintenance and non-intrusive sensing method. The transducers have no moving parts, do not generate any flow disturbance or pressure drop. The EF40 is for wall-mount or fixed-installations ideal for liquid process control, water flow measurement (hot/chilled water, city water, seawater), sewage and sludge measurement, as well as measurement of oil (crude/diesel/fuel flow), chemicals (alcohol, acids, etc.), beverages and many other liquids.
Description
Like other members of the EnduroFlow series ultrasonic flowmeters, the EF40 is designed for fixed installations. The electronic enclosure is rated for IP65 (NEMA 4X) or IP67, thus it can be installed for both indoor and outdoor applications. Model EF40 Clamp-On Flowmeter Advanced high-accuracy wall-mount ultrasonic flowmeter. It employs a pair of clamp-on ultrasonic transducers to measure the flow from outside of the pipe. Due to the non-intrusive nature of the clamp-on technology, there is no pressure drop, no moving parts, no leaks and no contamination. The installation is very simple and no special skills or tools are required. Model EF40 Insertion Wall-mount Ultrasonic Flowmeter Designed for long-term stability and zero maintenance. A pair of insertion-type transducers are inserted into the pipe wall to measure the flow in the pipe. Since the transducers do not intrude into the pipe, they do not generate any disturbance or cause any pressure drop. There is no moving parts to wear out! Model EF40 Flow Cell Flowmeter The best choice if accuracy is of crucial importance. The transducer is a flow-cell (or spool-piece), with built in ultrasonic sensors. The flow-cell transducer is calibrated in the factory with a high degree of accuracy. When it is put inline with the testing pipe, the accuracy normally does not change (with typical accuracy of 0.5%). Other advantages of this flowmeter are its long-term stability, zero maintenance and non-intrusive sensing method. The transducers have no moving parts, do not generate any flow disturbance or pressure drop. The EF40 is for wall-mount or fixed-installations ideal for liquid process control, water flow measurement (hot/chilled water, city water, seawater), sewage and sludge measurement, as well as measurement of oil (crude/diesel/fuel flow), chemicals (alcohol, acids, etc.), beverages and many other liquids.

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Clamp On Ultrasonic Flowmeter - EF40 - Spire Metering Technology
Marlborough, MA, USA
Wall Mount Clamp On Ultrasonic Flowmeter
EF40
Wall Mount Clamp On Ultrasonic Flowmeter EF40
Like other members of the EnduroFlow series ultrasonic flowmeters, the EF40 is designed for fixed installations. The electronic enclosure is rated for IP65 (NEMA 4X) or IP67, thus it can be installed for both indoor and outdoor applications. Model EF40 Clamp-On Flowmeter Advanced high-accuracy wall-mount ultrasonic flowmeter. It employs a pair of clamp-on ultrasonic transducers to measure the flow from outside of the pipe. Due to the non-intrusive nature of the clamp-on technology, there is no pressure drop, no moving parts, no leaks and no contamination. The installation is very simple and no special skills or tools are required. Model EF40 Insertion Wall-mount Ultrasonic Flowmeter Designed for long-term stability and zero maintenance. A pair of insertion-type transducers are inserted into the pipe wall to measure the flow in the pipe. Since the transducers do not intrude into the pipe, they do not generate any disturbance or cause any pressure drop. There is no moving parts to wear out! Model EF40 Flow Cell Flowmeter The best choice if accuracy is of crucial importance. The transducer is a flow-cell (or spool-piece), with built in ultrasonic sensors. The flow-cell transducer is calibrated in the factory with a high degree of accuracy. When it is put inline with the testing pipe, the accuracy normally does not change (with typical accuracy of 0.5%). Other advantages of this flowmeter are its long-term stability, zero maintenance and non-intrusive sensing method. The transducers have no moving parts, do not generate any flow disturbance or pressure drop. The EF40 is for wall-mount or fixed-installations ideal for liquid process control, water flow measurement (hot/chilled water, city water, seawater), sewage and sludge measurement, as well as measurement of oil (crude/diesel/fuel flow), chemicals (alcohol, acids, etc.), beverages and many other liquids.

Like other members of the EnduroFlow series ultrasonic flowmeters, the EF40 is designed for fixed installations. The electronic enclosure is rated for IP65 (NEMA 4X) or IP67, thus it can be installed for both indoor and outdoor applications.

  • Model EF40 Clamp-On Flowmeter

Advanced high-accuracy wall-mount ultrasonic flowmeter. It employs a pair of clamp-on ultrasonic transducers to measure the flow from outside of the pipe. Due to the non-intrusive nature of the clamp-on technology, there is no pressure drop, no moving parts, no leaks and no contamination. The installation is very simple and no special skills or tools are required.

  • Model EF40 Insertion Wall-mount Ultrasonic Flowmeter

Designed for long-term stability and zero maintenance. A pair of insertion-type transducers are inserted into the pipe wall to measure the flow in the pipe. Since the transducers do not intrude into the pipe, they do not generate any disturbance or cause any pressure drop. There is no moving parts to wear out!

  • Model EF40 Flow Cell Flowmeter

The best choice if accuracy is of crucial importance. The transducer is a flow-cell (or spool-piece), with built in ultrasonic sensors. The flow-cell transducer is calibrated in the factory with a high degree of accuracy. When it is put inline with the testing pipe, the accuracy normally does not change (with typical accuracy of 0.5%).

Other advantages of this flowmeter are its long-term stability, zero maintenance and non-intrusive sensing method. The transducers have no moving parts, do not generate any flow disturbance or pressure drop.

The EF40 is for wall-mount or fixed-installations ideal for liquid process control, water flow measurement (hot/chilled water, city water, seawater), sewage and sludge measurement, as well as measurement of oil (crude/diesel/fuel flow), chemicals (alcohol, acids, etc.), beverages and many other liquids.

Supplier's Site

Technical Specifications

  Spire Metering Technology
Product Category Liquid Flow Meters
Product Number EF40
Product Name Wall Mount Clamp On Ultrasonic Flowmeter
Meter Technology Ultrasonic
Features Built-in Alarm Indicator; Recorder / Totalizer Functions
Process Media Type Liquid
Meter Type Velocity Flow Meter
Mounting Non-Invasive
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - paddlewheel-sensors - 159001320 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Sensors - 1980698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Gas Volumetric Flow Rate 0.1766 to 1.62 SCFM (0.3001 to 2.76 m³/hr)
Pipe Diameter 0.50 inch (12.7 mm)
View Details
Inline Flow Meter for Petroleum Fluids (One-Way Flow) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
View Details