Spire Metering Technology Commercial and Industrial Ultrasonic Water Meter Series 280W-CI

Description
Spire Metering’s 280W-CI Ultrasonic Water Meter stands out among the competition due to its rugged design, multi-path technology, wide dynamic range and extensive AMR functions. The 280W-CI performs reliably when there the water has high particulate or the environment is harsh. Both commercial and industrial installations can profit from the advantages of the wearfree water flow measurement, precision, and operation security and long service life. The rugged 280W-CI water meter will provide sustained flow accuracy for the life of the meter while providing connection to smart AMR/AMI solutions. Features & Benefits 280W-CI Ultrasonic flow meters provide a wide performance range featuring robust, and durable commercial and industrial design for water measurement Electronics, transducers and cables are all encapsulated in a heavy-duty enclosure with IP68 rating No moving parts. Dependable ultrasonic performance without maintenance Not affected by water impurity. Solves the challenges in harsh environments, such as the Middle East and Africa Excellent performance at all flow rates. Accuracy does not degrade over the life of the meter Exceed ISO4064 Class D Multi-path technology improves accuracy and reduces straight-pipe run requirement 10 Year battery life Bi-directional flow. No strainer required Does not measure entrained air in pipe Unaffected by magnetic interference Low pressure drop DN50 (2”) to DN250 (10”) sizes Cold water or hot water up to 60°C (140°F) Tamper-proof design AMR/AMI ready with pulse, M-Bus, Modbus, BACnet, or Wireless interface Optional SpireCapture AMR/AMI and Billing solution available
Datasheet
Description
Spire Metering’s 280W-CI Ultrasonic Water Meter stands out among the competition due to its rugged design, multi-path technology, wide dynamic range and extensive AMR functions. The 280W-CI performs reliably when there the water has high particulate or the environment is harsh. Both commercial and industrial installations can profit from the advantages of the wearfree water flow measurement, precision, and operation security and long service life. The rugged 280W-CI water meter will provide sustained flow accuracy for the life of the meter while providing connection to smart AMR/AMI solutions. Features & Benefits 280W-CI Ultrasonic flow meters provide a wide performance range featuring robust, and durable commercial and industrial design for water measurement Electronics, transducers and cables are all encapsulated in a heavy-duty enclosure with IP68 rating No moving parts. Dependable ultrasonic performance without maintenance Not affected by water impurity. Solves the challenges in harsh environments, such as the Middle East and Africa Excellent performance at all flow rates. Accuracy does not degrade over the life of the meter Exceed ISO4064 Class D Multi-path technology improves accuracy and reduces straight-pipe run requirement 10 Year battery life Bi-directional flow. No strainer required Does not measure entrained air in pipe Unaffected by magnetic interference Low pressure drop DN50 (2”) to DN250 (10”) sizes Cold water or hot water up to 60°C (140°F) Tamper-proof design AMR/AMI ready with pulse, M-Bus, Modbus, BACnet, or Wireless interface Optional SpireCapture AMR/AMI and Billing solution available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial and Industrial Ultrasonic Water Meter - Series 280W-CI - Spire Metering Technology
Marlborough, MA, USA
Commercial and Industrial Ultrasonic Water Meter
Series 280W-CI
Commercial and Industrial Ultrasonic Water Meter Series 280W-CI
Spire Metering’s 280W-CI Ultrasonic Water Meter stands out among the competition due to its rugged design, multi-path technology, wide dynamic range and extensive AMR functions. The 280W-CI performs reliably when there the water has high particulate or the environment is harsh. Both commercial and industrial installations can profit from the advantages of the wearfree water flow measurement, precision, and operation security and long service life. The rugged 280W-CI water meter will provide sustained flow accuracy for the life of the meter while providing connection to smart AMR/AMI solutions. Features & Benefits 280W-CI Ultrasonic flow meters provide a wide performance range featuring robust, and durable commercial and industrial design for water measurement Electronics, transducers and cables are all encapsulated in a heavy-duty enclosure with IP68 rating No moving parts. Dependable ultrasonic performance without maintenance Not affected by water impurity. Solves the challenges in harsh environments, such as the Middle East and Africa Excellent performance at all flow rates. Accuracy does not degrade over the life of the meter Exceed ISO4064 Class D Multi-path technology improves accuracy and reduces straight-pipe run requirement 10 Year battery life Bi-directional flow. No strainer required Does not measure entrained air in pipe Unaffected by magnetic interference Low pressure drop DN50 (2”) to DN250 (10”) sizes Cold water or hot water up to 60°C (140°F) Tamper-proof design AMR/AMI ready with pulse, M-Bus, Modbus, BACnet, or Wireless interface Optional SpireCapture AMR/AMI and Billing solution available

Spire Metering’s 280W-CI Ultrasonic Water Meter stands out among the competition due to its rugged design, multi-path technology, wide dynamic range and extensive AMR functions. The 280W-CI performs reliably when there the water has high particulate or the environment is harsh. Both commercial and industrial installations can profit from the advantages of the wearfree water flow measurement, precision, and operation security and long service life.

The rugged 280W-CI water meter will provide sustained flow accuracy for the life of the meter while providing connection to smart AMR/AMI solutions.

Features & Benefits

  • 280W-CI Ultrasonic flow meters provide a wide performance range featuring robust, and durable commercial and industrial design for water measurement
  • Electronics, transducers and cables are all encapsulated in a heavy-duty enclosure with IP68 rating
  • No moving parts. Dependable ultrasonic performance without maintenance
  • Not affected by water impurity. Solves the challenges in harsh environments, such as the Middle East and Africa
  • Excellent performance at all flow rates.
    Accuracy does not degrade over the life of the meter
  • Exceed ISO4064 Class D
  • Multi-path technology improves accuracy and reduces straight-pipe run requirement
  • 10 Year battery life
  • Bi-directional flow. No strainer required
  • Does not measure entrained air in pipe
  • Unaffected by magnetic interference
  • Low pressure drop
  • DN50 (2”) to DN250 (10”) sizes
  • Cold water or hot water up to 60°C (140°F)
  • Tamper-proof design
  • AMR/AMI ready with pulse, M-Bus, Modbus, BACnet, or Wireless interface
  • Optional SpireCapture AMR/AMI and Billing solution available
Supplier's Site Datasheet

Technical Specifications

  Spire Metering Technology
Product Category Liquid Flow Meters
Product Number Series 280W-CI
Product Name Commercial and Industrial Ultrasonic Water Meter
Meter Technology Ultrasonic
Features Built-in Alarm Indicator; Recorder / Totalizer Functions
Additional Variables Measured Temperature
Operating Temperature 32 to 140 F (0 to 60 C)
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
PETRO 3003 VOLUTIGER | VOLUBOTTLE - combined-gravity-pump-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 264.00 GPM (1000 L/min)
View Details
Ultrasonic In-Line Liquid Flow Meter - PanaFlow Z3 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details
Universal Flow Meter Test Kits -  - HydraCheck Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.00 to 100.00 GPM (3.79 to 379 L/min)
View Details