316 stainless steel welded flow element, anti-blowout protection
Mid-West Instrument | |
---|---|
Product Category | Liquid Flow Meters |
Product Number | 301-AS |
Product Name | Model 301 Series |
Meter Technology | Pitot Tubes |
Operating Temperature | -20 to 300 F (-29 to 149 C) |
Process Media Type | Liquid; Gas; Steam |
Operating Pressure | 2980 psi (2097 m H2O) |
Meter Type | Velocity Flow Meter |