- Trained on our vast library of engineering resources.

Siemens Process Instrumentation Coriolis Mass Sensor SITRANS FC300

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coriolis Mass Sensor - SITRANS FC300 - Siemens Process Instrumentation
Harleysville, PA, United States
Coriolis Mass Sensor
SITRANS FC300
Coriolis Mass Sensor SITRANS FC300
Overview SITRANS FC300 is a compact Coriolis mass sensor suitable for flow measurement of a variety of liquids and gases. The sensor offers superior performance in terms of flow accuracy, turn-down ratio and density accuracy. The ease of installation through a “plug & play” interface ensures optimum performance and operation. A new designed encapsulation in stainless steel with a surprisingly low weight of only 3.5 kg (7.7 lb), ensures a rigid and robust sensor performance for a wide range of applications. Benefits High accuracy better than 0.1 % of mass flow rate Large dynamic turn-down ratio better than 500 : 1 Densitometer performance available through a density accuracy better than 0.001 g/cm3 (0.000036 lb/inch3) with a repeatability better than 0.0002 g/cm3 (0.0000072 lb/inch3) One tube without internal welds, reductions or flow splitters offers optimal hygiene, safety and CIP cleanability for food and beverage and pharmaceutical applications. Larger wall thickness, ensures optimal life-time and corrosion resistance and high-pressure durability Balanced pipe design with little mechanical energy loss, ensures optimal performance and stability under non-ideal and unstable process conditions (pressure, temperature, density-changes etc.). 4-wire Pt1000 temperature measurement ensures optimum accuracy on mass flow, density and fraction flow Multi-plug electrical connector & SENSORPROM enable true “plug & play”. Installation and commissioning in less than 10 min. Intrinsically safe Ex-design ia IIC as standard Sensor pipe available in high-quality stainless steel AISI 316L/1.4435 or Hastelloy C22/2.4602 offering optimum corrosion resistance. Rugged and space-saving sensor design in stainless steel matching all applications. High-pressure program as standard The sensor calibration factor is also valid for gas measurement.

Overview

SITRANS FC300 is a compact Coriolis mass sensor suitable for flow measurement of a variety of liquids and gases.

The sensor offers superior performance in terms of flow accuracy, turn-down ratio and density accuracy. The ease of installation through a “plug & play” interface ensures optimum performance and operation.

A new designed encapsulation in stainless steel with a surprisingly low weight of only 3.5 kg (7.7 lb), ensures a rigid and robust sensor performance for a wide range of applications.

Benefits

  • High accuracy better than 0.1 % of mass flow rate
  • Large dynamic turn-down ratio better than 500 : 1
  • Densitometer performance available through a density accuracy better than 0.001 g/cm3 (0.000036 lb/inch3) with a repeatability better than 0.0002 g/cm3 (0.0000072 lb/inch3)
  • One tube without internal welds, reductions or flow splitters offers optimal hygiene, safety and CIP cleanability for food and beverage and pharmaceutical applications.
  • Larger wall thickness, ensures optimal life-time and corrosion resistance and high-pressure durability
  • Balanced pipe design with little mechanical energy loss, ensures optimal performance and stability under non-ideal and unstable process conditions (pressure, temperature, density-changes etc.).
  • 4-wire Pt1000 temperature measurement ensures optimum accuracy on mass flow, density and fraction flow
  • Multi-plug electrical connector & SENSORPROM enable true “plug & play”. Installation and commissioning in less than 10 min.
  • Intrinsically safe Ex-design ia IIC as standard
  • Sensor pipe available in high-quality stainless steel AISI 316L/1.4435 or Hastelloy C22/2.4602 offering optimum corrosion resistance.
  • Rugged and space-saving sensor design in stainless steel matching all applications.
  • High-pressure program as standard
  • The sensor calibration factor is also valid for gas measurement.
Supplier's Site

Technical Specifications

  Siemens Process Instrumentation
Product Category Liquid Flow Meters
Product Number SITRANS FC300
Product Name Coriolis Mass Sensor
Meter Technology Coriolis
Additional Variables Measured Temperature; Density
Process Media Type Liquid; Gas
Operating Pressure 1885 to 5945 psi (1327 to 4184 m H2O)
Media Temperature -40 to 356 F (-40 to 180 C)
Unlock Full Specs
to access all available technical data

Similar Products

Clamp-On UltrasOnic Flowmeter DSL - SITRANS FS230 - Siemens Process Instrumentation
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions; Suspended Solids / Slurries
Approvals ATEX; Underwriters Laboratory; ULc, IECEx, CE, FM/FMc
View Details
Coriolis Flowmeter System - SITRANS FC430 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Meter Technology Electromagnetic; Coriolis
Meter Type Mass Flow Meter; Velocity Flow Meter
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Flow Meter For Revenue And Bulk Metering - MAG 8000 CT - Siemens Process Instrumentation
Specs
Meter Technology Electromagnetic
Meter Type Velocity Flow Meter
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Mass Flow Measurement Sensor - MASS 2100 DI 3-15 - Siemens Process Instrumentation
Specs
Features Sanitary Applications Rated
Additional Variables Measured Temperature; Density
Process Media Type Liquid; Gas
View Details