Fluid Components Intl. (FCI) Insertion Type Multipoint Thermal Flow Meter - MT100 Series MT100M

Description
Mass Flow Meter Summary The MT100 Series is an insertion type, multipoint thermal flow meter specifically designed for large diameter pipes, such as stacks and flues, and large rectangular ducts, such as air feed intakes and HVAC. These large pipe/duct applications are difficult for ordinary flow meters because of distorted flow profiles and lack of straight-run that can lead to inaccurate and non-repeatable flow measurement. FCI's MT100 places up to eight (8) flow sensing points in the flow stream and averages them which results in a highly accurate and repeatable flow rate measurement. Unlike other large pipe flow meters, the MT100 has no moving parts or orifices to foul or clog. The insertion design, in the same plane, makes them an easy and lower cost solution to install. There are solutions for use in fluid temperatures up to 850°F [454°C]. The electronics feature dual 4-20mA outputs with HART and Modbus and, optionally Foundation Fieldbus or PROFIBUS, a best-in-class touch type, large digital + graphical LCD display, data logging, calibration self-checks and easy access to wiring. Transmitter enclosures are highest quality, corrosion resistant stainless steel. The MT100 Series multipoint thermal flow meters are your solution for large diameter pipe and air ducts applications. Applications Combustion air Stack gas flow Primary, secondary and overfire air flow Preheater air flow Boiler air feed flow Flue gas flow Emissions flow monitoring/reporting (CEMS) HVAC Control
Description
Mass Flow Meter Summary The MT100 Series is an insertion type, multipoint thermal flow meter specifically designed for large diameter pipes, such as stacks and flues, and large rectangular ducts, such as air feed intakes and HVAC. These large pipe/duct applications are difficult for ordinary flow meters because of distorted flow profiles and lack of straight-run that can lead to inaccurate and non-repeatable flow measurement. FCI's MT100 places up to eight (8) flow sensing points in the flow stream and averages them which results in a highly accurate and repeatable flow rate measurement. Unlike other large pipe flow meters, the MT100 has no moving parts or orifices to foul or clog. The insertion design, in the same plane, makes them an easy and lower cost solution to install. There are solutions for use in fluid temperatures up to 850°F [454°C]. The electronics feature dual 4-20mA outputs with HART and Modbus and, optionally Foundation Fieldbus or PROFIBUS, a best-in-class touch type, large digital + graphical LCD display, data logging, calibration self-checks and easy access to wiring. Transmitter enclosures are highest quality, corrosion resistant stainless steel. The MT100 Series multipoint thermal flow meters are your solution for large diameter pipe and air ducts applications. Applications Combustion air Stack gas flow Primary, secondary and overfire air flow Preheater air flow Boiler air feed flow Flue gas flow Emissions flow monitoring/reporting (CEMS) HVAC Control

Suppliers

Company
Product
Description
Supplier Links
Insertion Type Multipoint Thermal Flow Meter - MT100 Series - MT100M - Fluid Components Intl. (FCI)
San Marcos, CA, United States
Insertion Type Multipoint Thermal Flow Meter - MT100 Series
MT100M
Insertion Type Multipoint Thermal Flow Meter - MT100 Series MT100M
Mass Flow Meter Summary The MT100 Series is an insertion type, multipoint thermal flow meter specifically designed for large diameter pipes, such as stacks and flues, and large rectangular ducts, such as air feed intakes and HVAC. These large pipe/duct applications are difficult for ordinary flow meters because of distorted flow profiles and lack of straight-run that can lead to inaccurate and non-repeatable flow measurement. FCI's MT100 places up to eight (8) flow sensing points in the flow stream and averages them which results in a highly accurate and repeatable flow rate measurement. Unlike other large pipe flow meters, the MT100 has no moving parts or orifices to foul or clog. The insertion design, in the same plane, makes them an easy and lower cost solution to install. There are solutions for use in fluid temperatures up to 850°F [454°C]. The electronics feature dual 4-20mA outputs with HART and Modbus and, optionally Foundation Fieldbus or PROFIBUS, a best-in-class touch type, large digital + graphical LCD display, data logging, calibration self-checks and easy access to wiring. Transmitter enclosures are highest quality, corrosion resistant stainless steel. The MT100 Series multipoint thermal flow meters are your solution for large diameter pipe and air ducts applications. Applications Combustion air Stack gas flow Primary, secondary and overfire air flow Preheater air flow Boiler air feed flow Flue gas flow Emissions flow monitoring/reporting (CEMS) HVAC Control

Mass Flow Meter Summary

The MT100 Series is an insertion type, multipoint thermal flow meter specifically designed for large diameter pipes, such as stacks and flues, and large rectangular ducts, such as air feed intakes and HVAC. These large pipe/duct applications are difficult for ordinary flow meters because of distorted flow profiles and lack of straight-run that can lead to inaccurate and non-repeatable flow measurement. FCI's MT100 places up to eight (8) flow sensing points in the flow stream and averages them which results in a highly accurate and repeatable flow rate measurement. Unlike other large pipe flow meters, the MT100 has no moving parts or orifices to foul or clog. The insertion design, in the same plane, makes them an easy and lower cost solution to install.
There are solutions for use in fluid temperatures up to 850°F [454°C]. The electronics feature dual 4-20mA outputs with HART and Modbus and, optionally Foundation Fieldbus or PROFIBUS, a best-in-class touch type, large digital + graphical LCD display, data logging, calibration self-checks and easy access to wiring. Transmitter enclosures are highest quality, corrosion resistant stainless steel.
The MT100 Series multipoint thermal flow meters are your solution for large diameter pipe and air ducts applications.

Applications

  • Combustion air
  • Stack gas flow
  • Primary, secondary and overfire air flow
  • Preheater air flow
  • Boiler air feed flow
  • Flue gas flow
  • Emissions flow monitoring/reporting (CEMS)
  • HVAC Control
Supplier's Site

Technical Specifications

  Fluid Components Intl. (FCI)
Product Category Flow Meters
Product Number MT100M
Product Name Insertion Type Multipoint Thermal Flow Meter - MT100 Series
Meter Technology Thermal
Meter Type Mass Flow Meter
Features Multi-insertion; Programmable
Approvals ATEX; NEMA, ISO/IEC, NIST, CRN, US EPA CEMS(Optional)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-Point  Mass Flow Meters With Pressure Measurement - STP110 - Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
View Details
Insertion Flow and Temperature Monitoring Switch - FlexSwitch® FLT93S - Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
Additional Variables Measured Temperature
View Details
Inline Flow and Temperature Monitoring Switch - FlexSwitch® FLT93C - Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
Features Sanitary Applications Rated
View Details
Thermal Dispersion Technology Air/Gas Mass Flow Meter - ST80 - Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
View Details