Synthesized In-Circuit LCR⁄ESR Meter
The Model 886 Synthesized In Circuit LCR/ESR Meter is the first handheld meter of this type on the market, with a wide range of test frequencies up to 100 kHz (Model 865 — 10 kHz; Model 866 — 100 kHz) and many measurement parameters including Z, L, C, DCR, ESR, D, Q, and Φ as well. The 886 is designed for both component evaluation on the production line and fundamental impedance testing for bench top applications. With a built in direct test fixture, you can test the lead components very easily. The optional 4 wire test clip can give a convenient connection to larger components and assemblies with the accuracy of 4 wire testing. The LCR meters offer fast, reliable, and versatile testing at low cost.
The 886 is a 100 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.
Additional Features:
The BK Precision 886 Synthesized In Circuit LCR/ESR Meter is the first handheld meter of this type on the market, with a wide range of test frequencies up to 100 kHz and many measurement parameters including Z, L, C, DCR, ESR, D, Q, and Ø as well.
The BK Precision 886 is designed for both component evaluation on the production line and fundamental impedance testing for bench top applications. With a built in direct test fixture, you can test the lead components very easily.
The 886 has an optional 4 wire test clip that can give a convenient connection to larger components and assemblies with the accuracy of 4 wire testing. The LCR meters offer fast, reliable, and versatile testing at low cost, making the 886 the most advanced handheld LCR meters available on the market today.
Allied Electronics, Inc. | ValueTronics International, Inc. | |
---|---|---|
Product Category | LCR Meters | LCR Meters |
Product Number | 70146314 | 886 |
Product Name | Meter; + 5%; 100 Hz to 100 kHz; + 0.1% Frequency Accuracy; Ni-MH or Alkaline | LCR Meter |
Form Factor | Bench top; Handheld | |
Display Type | Digital | |
Options & Features | Battery powered | |
Capacitance | 0.7950 to 15.92 microF |