Howden Screw Compressor Packages Howden Oil Injected Screw Compressor Packages

Description
Howden Oil Injected Screw Compressor Packages Howden’s oil injected screw compressors are proven and highly reliable products that are trusted throughout the world. Oil injected compressors offer a number of advantages across a range of applications that demand high efficiency and high discharge pressures. Key Benefits OIL INJECTED SCREW COMPRESSOR PACKAGED SYSTEMS Bespoke designed, skid-mounted and packaged with all necessary control, instrumentation, analysis and diagnostic capabilities, these systems are based around Howden’s range of proven and reliable oil injected screw compressors: WRV Range : Double-walled casing design, robust, proven and highly reliable oil injected range, which includes the world’s largest capacity oil injected screw compressors. XRV Range : Singled-walled range, designed to allow ease of installation and ideal for horizontal separator applications. GTV Model : High pressure compressors offering up to 75 bar discharge pressure. Standard Features Packaged systems that operate at speeds of between 1,000 and 5,000 rpm, delivering up to 18,000 cubic metres per hour of gas at pressures up to 75 bar. Oil injected compressors offer a number of advantages across a range of applications that demand high efficiency and high discharge pressures. The synthetic oil is an integral part of the machine. It is specifically engineered to suit the specific process – it can, for example, be designed to keep the gas within the machine at neutral acidity, whatever its original pH value. Issues such as dew point control and compatibility with the process gas are always considered when selecting the oil.
Description
Howden Oil Injected Screw Compressor Packages Howden’s oil injected screw compressors are proven and highly reliable products that are trusted throughout the world. Oil injected compressors offer a number of advantages across a range of applications that demand high efficiency and high discharge pressures. Key Benefits OIL INJECTED SCREW COMPRESSOR PACKAGED SYSTEMS Bespoke designed, skid-mounted and packaged with all necessary control, instrumentation, analysis and diagnostic capabilities, these systems are based around Howden’s range of proven and reliable oil injected screw compressors: WRV Range : Double-walled casing design, robust, proven and highly reliable oil injected range, which includes the world’s largest capacity oil injected screw compressors. XRV Range : Singled-walled range, designed to allow ease of installation and ideal for horizontal separator applications. GTV Model : High pressure compressors offering up to 75 bar discharge pressure. Standard Features Packaged systems that operate at speeds of between 1,000 and 5,000 rpm, delivering up to 18,000 cubic metres per hour of gas at pressures up to 75 bar. Oil injected compressors offer a number of advantages across a range of applications that demand high efficiency and high discharge pressures. The synthetic oil is an integral part of the machine. It is specifically engineered to suit the specific process – it can, for example, be designed to keep the gas within the machine at neutral acidity, whatever its original pH value. Issues such as dew point control and compatibility with the process gas are always considered when selecting the oil.

Suppliers

Company
Product
Description
Supplier Links
Screw Compressor Packages - Howden Oil Injected Screw Compressor Packages - Howden
Renfrew, Renfrewshire, United Kingdom
Howden Oil Injected Screw Compressor Packages Howden’s oil injected screw compressors are proven and highly reliable products that are trusted throughout the world. Oil injected compressors offer a number of advantages across a range of applications that demand high efficiency and high discharge pressures. Key Benefits OIL INJECTED SCREW COMPRESSOR PACKAGED SYSTEMS Bespoke designed, skid-mounted and packaged with all necessary control, instrumentation, analysis and diagnostic capabilities, these systems are based around Howden’s range of proven and reliable oil injected screw compressors: WRV Range : Double-walled casing design, robust, proven and highly reliable oil injected range, which includes the world’s largest capacity oil injected screw compressors. XRV Range : Singled-walled range, designed to allow ease of installation and ideal for horizontal separator applications. GTV Model : High pressure compressors offering up to 75 bar discharge pressure. Standard Features Packaged systems that operate at speeds of between 1,000 and 5,000 rpm, delivering up to 18,000 cubic metres per hour of gas at pressures up to 75 bar. Oil injected compressors offer a number of advantages across a range of applications that demand high efficiency and high discharge pressures. The synthetic oil is an integral part of the machine. It is specifically engineered to suit the specific process – it can, for example, be designed to keep the gas within the machine at neutral acidity, whatever its original pH value. Issues such as dew point control and compatibility with the process gas are always considered when selecting the oil.

Howden Oil Injected Screw Compressor Packages
Howden’s oil injected screw compressors are proven and highly reliable products that are trusted throughout the world. Oil injected compressors offer a number of advantages across a range of applications that demand high efficiency and high discharge pressures.

Key Benefits
OIL INJECTED SCREW COMPRESSOR PACKAGED SYSTEMS Bespoke designed, skid-mounted and packaged with all necessary control, instrumentation, analysis and diagnostic capabilities, these systems are based around Howden’s range of proven and reliable oil injected screw compressors:

  • WRV Range : Double-walled casing design, robust, proven and highly reliable oil injected range, which includes the world’s largest capacity oil injected screw compressors.
  • XRV Range : Singled-walled range, designed to allow ease of installation and ideal for horizontal separator applications.
  • GTV Model : High pressure compressors offering up to 75 bar discharge pressure.

Standard Features Packaged systems that operate at speeds of between 1,000 and 5,000 rpm, delivering up to 18,000 cubic metres per hour of gas at pressures up to 75 bar. Oil injected compressors offer a number of advantages across a range of applications that demand high efficiency and high discharge pressures. The synthetic oil is an integral part of the machine. It is specifically engineered to suit the specific process – it can, for example, be designed to keep the gas within the machine at neutral acidity, whatever its original pH value. Issues such as dew point control and compatibility with the process gas are always considered when selecting the oil.

Supplier's Site

Technical Specifications

  Howden
Product Category Gas Compressors and Gas Compressor Systems
Product Number Howden Oil Injected Screw Compressor Packages
Product Name Screw Compressor Packages
Compressor Technology Rotary Screw
Unlock Full Specs
to access all available technical data

Similar Products

Helium Compressor -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Power Source AC Single Phase (optional feature); AC Three Phase (optional feature)
Discharge / Operating Pressure 210 to 250 psi (148 to 176 m H2O)
Mass Flow Capacity 0.1342 to 0.2684 SCFM (0.2281 to 0.4561 m³/hr)
View Details
Two Stage Gas Booster - AGT Models - Haskel International LLC
Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details
Mink Claw Compressors - Mink MI 1502 BP - Busch Vacuum Solutions
Specs
Compressor Technology Claw Compressor
Power Source AC Single Phase
Lubrication Style Oil-free
View Details
Biogas Compressors - Series VMY - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Lubricated
Mass Flow Capacity 412 to 5883 SCFM (700 to 10000 m³/hr)
View Details