Hoyt Electrical Instrument Works, Inc.Hand Held Digital Multimeter6420 DM
Hoyt Electrical Instrument Works, Inc.
Done
Description
3-3/4 digital LCD with a maximum dispaly of 3999.
An angled-display design helps the user to identify the reading of value easier.
Bar graph LCD display.
Auto-ranging designed.
Ranging change function.
Relative/Maximum/Min
imum modes.
Peak hold mode.
VAHz mode measures frequency counter.
Auto power off.
Continuity check.
Data Hold Function.
Low battery detection.
Over range indication.
Fuse protection.
Hook design included makes it easy to use no matter for standing or hanging purpose.
Meets EN/IEC 61010-1 CAT III 600V. EN 61326-1
3-3/4 digital LCD with a maximum dispaly of 3999.
An angled-display design helps the user to identify the reading of value easier.
Bar graph LCD display.
Auto-ranging designed.
Ranging change function.
Relative/Maximum/Min
imum modes.
Peak hold mode.
VAHz mode measures frequency counter.
Auto power off.
Continuity check.
Data Hold Function.
Low battery detection.
Over range indication.
Fuse protection.
Hook design included makes it easy to use no matter for standing or hanging purpose.
Meets EN/IEC 61010-1 CAT III 600V. EN 61326-1
3-3/4 digital LCD with a maximum dispaly of 3999.
An angled-display design helps the user to identify the reading of value easier.
Bar graph LCD display.
Auto-ranging designed.
Ranging change function.
Relative/Maximum/Minimum modes.
Peak hold mode.
VAHz mode measures frequency counter.
Auto power off.
Continuity check.
Data Hold Function.
Low battery detection.
Over range indication.
Fuse protection.
Hook design included makes it easy to use no matter for standing or hanging purpose.