Fujian Lilliput Optoelectronics Technology Co., Ltd. 5 1/2 Digits Bench-Type Digital Multimeter XDM3051

Description
· 4 inch 480 x 320 pixels high resolution LCD · resolutions up to 5 1/2 digits · reading rates up to 150 readings/s · true RMS AC voltage / current measurement · dual line display supported · the change trend analysis accessible via special chart mode · SCPI supported - remote control, and data-sharing possible via LAN, USB, RS232 port, and WiFi* * WiFi module is optional · multi- IO interface: USB Device / Host, RS232, LAN, and ext. trigger input
Description
· 4 inch 480 x 320 pixels high resolution LCD · resolutions up to 5 1/2 digits · reading rates up to 150 readings/s · true RMS AC voltage / current measurement · dual line display supported · the change trend analysis accessible via special chart mode · SCPI supported - remote control, and data-sharing possible via LAN, USB, RS232 port, and WiFi* * WiFi module is optional · multi- IO interface: USB Device / Host, RS232, LAN, and ext. trigger input

Suppliers

Company
Product
Description
Supplier Links
5 1/2 Digits Bench-Type Digital Multimeter - XDM3051 - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Zhangzhou, Fujian, China
5 1/2 Digits Bench-Type Digital Multimeter
XDM3051
5 1/2 Digits Bench-Type Digital Multimeter XDM3051
· 4 inch 480 x 320 pixels high resolution LCD · resolutions up to 5 1/2 digits · reading rates up to 150 readings/s · true RMS AC voltage / current measurement · dual line display supported · the change trend analysis accessible via special chart mode · SCPI supported - remote control, and data-sharing possible via LAN, USB, RS232 port, and WiFi* * WiFi module is optional · multi- IO interface: USB Device / Host, RS232, LAN, and ext. trigger input

· 4 inch 480 x 320 pixels high resolution LCD

· resolutions up to 5 1/2 digits

· reading rates up to 150 readings/s

· true RMS AC voltage / current measurement

· dual line display supported

· the change trend analysis accessible via special chart mode

· SCPI supported - remote control, and data-sharing
possible via LAN, USB, RS232 port, and WiFi*
* WiFi module is optional

· multi- IO interface: USB Device / Host, RS232, LAN, and ext.
trigger input

Supplier's Site

Technical Specifications

  Fujian Lilliput Optoelectronics Technology Co., Ltd.
Product Category Digital Multimeters
Product Number XDM3051
Product Name 5 1/2 Digits Bench-Type Digital Multimeter
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
Display Digits 5 Digits
Special Measurement Types Continuity Check; Diode test
Unlock Full Specs
to access all available technical data

Similar Products

6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
Multimeters - 1469139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types True RMS Current Measurement; Temperature
View Details