Henkel Loctite 567 Low Strength Threadlocker Off-White is a one component, acrylic, anaerobic threadlocker designed for locking and sealing metal tapered threads and fittings. It provides high temperature performance and tolerates surface contaminants. Ideal for industrial applications in a variety of industries with high lubricating properties that prevent galling on stainless steel, aluminum, and other substrates. The product cures when confined in the absence of air between close-fitting active and passive metal surfaces. 350 mL Brush Top Can.
Loctite 567 white thread sealant is compatible with metal materials with a 72 hr cure time. Delivers great performance with tensile strength of 15 psi. Minimum to maximum operating temperatures are -65 F to +400 F. Formerly known as Loctite 567 Thread Sealant PST Pipe Sealant.
Ellsworth Adhesives | R. S. Hughes Company, Inc. | |
---|---|---|
Product Category | Industrial Adhesives | Leveling and Filling Compounds |
Product Number | 2087072 | 079340-01042 |
Product Name | Henkel Loctite 567 Low Strength Threadlocker Off-White 350 mL Brush Top Can | Loctite 567 Thread Sealant - White Liquid 350 ml Can - 01042 - Formerly Known as Loctite 567 Thread Sealant PST Pipe Sealant - |
Cure / Technology | Anaerobic; Single Component | |
Features | Threadlocker or Retainer | |
Substrate Compatibility | Metal |