Master Bond, Inc. Thermally Stable Electrically Insulating Epoxy EP121CL

Description
Master Bond EP121CL is a two component, high performance epoxy resin system featuring high thermal stability, superior electrical insulation properties and outstanding dimensional stability for casting, sealing, potting, encapsulation and impregnation for service up to 450-500°F. It cures readily at elevated temperatures to a tough strong solid with excellent long term durability and chemical resistance even when exposed to adverse environmental conditions. Adhesion to metals and other substrates is excellent. There is no cracking or separation of properly cured EP121CL resin from metal, etc., over a wide temperature range. Physical strength and electrical insulation properties of the cured EP121CL resin system are significantly superior to those exhibited by typical room temperature and also thermally cured epoxy resin systems. The cured epoxy can meet all service temperatures up to 500°F for limited time periods and 400°-450°F for prolonged exposures. It is also available in one component and thermally conductive versions. EP121CL has excellent optical clarity and can be used in optical and fiberoptic applications. The mixed compound (based on mixing 100 parts "A" to 80 parts "B" by weight) has a working life of 2-3 days at ambient temperatures.
Request a Quote
Description
Master Bond EP121CL is a two component, high performance epoxy resin system featuring high thermal stability, superior electrical insulation properties and outstanding dimensional stability for casting, sealing, potting, encapsulation and impregnation for service up to 450-500°F. It cures readily at elevated temperatures to a tough strong solid with excellent long term durability and chemical resistance even when exposed to adverse environmental conditions. Adhesion to metals and other substrates is excellent. There is no cracking or separation of properly cured EP121CL resin from metal, etc., over a wide temperature range. Physical strength and electrical insulation properties of the cured EP121CL resin system are significantly superior to those exhibited by typical room temperature and also thermally cured epoxy resin systems. The cured epoxy can meet all service temperatures up to 500°F for limited time periods and 400°-450°F for prolonged exposures. It is also available in one component and thermally conductive versions. EP121CL has excellent optical clarity and can be used in optical and fiberoptic applications. The mixed compound (based on mixing 100 parts "A" to 80 parts "B" by weight) has a working life of 2-3 days at ambient temperatures.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermally Stable Electrically Insulating Epoxy - EP121CL - Master Bond, Inc.
Hackensack, NJ, USA
Thermally Stable Electrically Insulating Epoxy
EP121CL
Thermally Stable Electrically Insulating Epoxy EP121CL
Master Bond EP121CL is a two component, high performance epoxy resin system featuring high thermal stability, superior electrical insulation properties and outstanding dimensional stability for casting, sealing, potting, encapsulation and impregnation for service up to 450-500°F. It cures readily at elevated temperatures to a tough strong solid with excellent long term durability and chemical resistance even when exposed to adverse environmental conditions. Adhesion to metals and other substrates is excellent. There is no cracking or separation of properly cured EP121CL resin from metal, etc., over a wide temperature range. Physical strength and electrical insulation properties of the cured EP121CL resin system are significantly superior to those exhibited by typical room temperature and also thermally cured epoxy resin systems. The cured epoxy can meet all service temperatures up to 500°F for limited time periods and 400°-450°F for prolonged exposures. It is also available in one component and thermally conductive versions. EP121CL has excellent optical clarity and can be used in optical and fiberoptic applications. The mixed compound (based on mixing 100 parts "A" to 80 parts "B" by weight) has a working life of 2-3 days at ambient temperatures.

Master Bond EP121CL is a two component, high performance epoxy resin system featuring high thermal stability, superior electrical insulation properties and outstanding dimensional stability for casting, sealing, potting, encapsulation and impregnation for service up to 450-500°F. It cures readily at elevated temperatures to a tough strong solid with excellent long term durability and chemical resistance even when exposed to adverse environmental conditions. Adhesion to metals and other substrates is excellent. There is no cracking or separation of properly cured EP121CL resin from metal, etc., over a wide temperature range. Physical strength and electrical insulation properties of the cured EP121CL resin system are significantly superior to those exhibited by typical room temperature and also thermally cured epoxy resin systems. The cured epoxy can meet all service temperatures up to 500°F for limited time periods and 400°-450°F for prolonged exposures. It is also available in one component and thermally conductive versions. EP121CL has excellent optical clarity and can be used in optical and fiberoptic applications. The mixed compound (based on mixing 100 parts "A" to 80 parts "B" by weight) has a working life of 2-3 days at ambient temperatures.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP121CL
Product Name Thermally Stable Electrically Insulating Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
Composition Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Conductive Die Attach Adhesive Has Very High Thermal Conductivity - EP3HTSDA-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Elastomer Based, One Component Adhesive and Primer - X21 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal
View Details
High Shear/Peel Strength, Room Temperature Curing Epoxy - EP31 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Low Exotherm, Two Component Epoxy - EP29LP - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Optical Fibers and Reinforcements
View Details