The CONTROL 200 electrochemical converter is designed for continuous monitoring and control of pH and conductivity. The C200 series is available either as a single input (pH or conductivity) or dual input (pH and/or conductivity) converter. Operation and programming is simple, using pushbuttons on front panel.
| optek-Danulat, Inc. | |
|---|---|
| Product Category | Water Quality Testing Instruments |
| Product Number | C221 |
| Product Name | C200 Series Electrochemical Converter |
| Water Quality Parameters | Water Quality Measurement Instrument; pH (optional feature); Measures Conductivity / Dissolved Solids (optional feature) |
| Form Factor | Panel |
| Instrument Specific Features | Automatic Temperature Compensation; Controller Functionality |
| Communication Network/Bus Compatibility | PROFIBUS |
| Number of Control Relays | 5 |