Definitive Dialysate Testing
The DIGITAL DIALYSATE METER is specifically designed to test both acetate and bicarbonate dialysate quality. Measure Conductivity, pH and Temperature to ensure proper mixing during dialysate preparation and as a final check of dialysate quality before hemodialysis treatment. There are no strips or reagents that expire or subjective interpretation of results. Internal sensors require the user to place the sample in the instrument, preventing contamination of dialysate by the measurement device.
Comprehensive Water Quality Analysis for Hemodialysis
The DIGITAL DIALYSATE METER also measures parameters critical in water quality monitoring and control at every stage of hemodialysis water treatment. Test Conductivity, Resistivity, TDS, pH, ORP, Free Chlorine and Temperature of feed and product water in unit processes. Use measurements as independent checks against automatic systems of control and to check residual levels of sanitizers in water treatment and hemodialysis systems after system maintenance. Powerful, portable DIGITAL DIALYSATE METER features extreme accuracy in widely varying ranges, easy one-touch measurements and keypad calibration. Bluetooth® communication available with bluDock™ option for easy record-keeping.
Myron L Company | |
---|---|
Product Category | Water Quality Testing Instruments |
Product Number | D-4 |
Product Name | Digital Dialysate Meter |
Water Quality Parameters | Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids; Measures Resistivity; Suspended Solids |
Form Factor | Hand Held |
Features and Functionality | Battery Powered |
Accuracy | -1 to 1 ±% Full Scale |
pH Measurement Features | Temperature Measurement |