Boyd Datasheets for Chillers (industrial)
Industrial chillers cool water using refrigeration cycles to provide a constant stream of coolant for manufacturing and laboratory processes.
Chillers (industrial): Learn more
| Product Name | Notes |
|---|---|
| Coolant distribution units (CDUs) cool, distribute, and regulate fluid within a liquid cooling system. By optimizing both individual components and how they work together, Boyd builds efficient, high capacity CDUs... | |
| High Capacity Recirculating Chillers are designed to cool high heat loads while still maintaining tightly controlled output temperatures. Boyd’s High Capacity Chillers can be designed with either centrifugal pumps for... | |
| Low Temperature Recirculating Chillers are designed to maintain process fluid temperature stability over a wide range of target coolant temperatures from -80°C to 90°C or 4°C to 200°C. Our Low... | |
| Recirculating Chillers are designed for precise temperature control or cooling below ambient temperatures. Compressor-based Recirculating Chillers offer outstanding performance and high reliability as well as quiet operation and ease-of-use. Components... |