Boyd
Liquid Cooling, Heating
416601U00000G-ND
Description
Passive, Cold Plate
Request a Quote
Email Supplier
Datasheet
Description
Passive, Cold Plate
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Chillers (industrial) |
|
Product Number
|
416601U00000G-ND |
|
Product Name
|
Liquid Cooling, Heating |
|
Application
|
Industrial
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
HVAC; Process
Power Source
Other; 110 VAC to 690 VAC
50/60 Hz
(depending on model)
Cooling Capacity
6.5 kW (8.71 BHP)
View Details
Dimplex Thermal Solutions
Application
Industrial
Power Source
Other; 230/1/60
Condenser Cooling
Water or Water 70% / Glycol 30%
View Details
Lake Shore Cryotronics, Inc.
Application
Industrial
Power Source
208-230/60/1; Other; 400V 3-Phase
Other Features
Casters
View Details