Infineon Technologies AG 8-bit / 16-bit Microcontroller, XC2300 Family (Safety) SAK-XC2365A-104F80LR AB

Description
The XC2365A is a new member of the XC2300 microcontroller family, with focus on safety-applications. The XC2365A contains, besides the well known standard peripherals, dedicated safety features like a memory protection unit (MPU), a memory checker module (CRC) and a new broken wire detection ability of the ADC. The XC2365A comes in a 100-pin package, available memory options are up to 832kB embedded flash. Summary of Features Package: PG-LQFP-100 CAN Nodes: 3 Program Memory: 832.0 KByte FlexRay™: no Type of Serial I/O Interfaces: 6 x SPI, LIN, UART, IIC, IIS Potential Applications Automotive Safety
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit / 16-bit Microcontroller, XC2300 Family (Safety) - SAK-XC2365A-104F80LR AB - Infineon Technologies AG
Neubiberg, Germany
8-bit / 16-bit Microcontroller, XC2300 Family (Safety)
SAK-XC2365A-104F80LR AB
8-bit / 16-bit Microcontroller, XC2300 Family (Safety) SAK-XC2365A-104F80LR AB
The XC2365A is a new member of the XC2300 microcontroller family, with focus on safety-applications. The XC2365A contains, besides the well known standard peripherals, dedicated safety features like a memory protection unit (MPU), a memory checker module (CRC) and a new broken wire detection ability of the ADC. The XC2365A comes in a 100-pin package, available memory options are up to 832kB embedded flash. Summary of Features Package: PG-LQFP-100 CAN Nodes: 3 Program Memory: 832.0 KByte FlexRay™: no Type of Serial I/O Interfaces: 6 x SPI, LIN, UART, IIC, IIS Potential Applications Automotive Safety

The XC2365A is a new member of the XC2300 microcontroller family, with focus on safety-applications. The XC2365A contains, besides the well known standard peripherals, dedicated safety features like a memory protection unit (MPU), a memory checker module (CRC) and a new broken wire detection ability of the ADC. The XC2365A comes in a 100-pin package, available memory options are up to 832kB embedded flash.


Summary of Features

  • Package: PG-LQFP-100
  • CAN Nodes: 3
  • Program Memory: 832.0 KByte
  • FlexRay™: no
  • Type of Serial I/O Interfaces: 6 x SPI, LIN, UART, IIC, IIS

Potential Applications

  • Automotive Safety
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Microcontrollers (MCU)
Product Number SAK-XC2365A-104F80LR AB
Product Name 8-bit / 16-bit Microcontroller, XC2300 Family (Safety)
Data Bus 8 Bit; 16 Bit; 32 Bit
Life Cycle Stage discontinued
Clock Speed 80 MHz
Features Watchdog Timer; DMA
Number 2
Unlock Full Specs
to access all available technical data

Similar Products

32-bit PSoC™ Arm® Cortex® Microcontroller - CY8C4146LQE-S433 - Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage active and preferred
Features LCD Driver
View Details
4 suppliers
32-bit PSoC™ Arm® Cortex® Microcontroller - CY8C4126AZS-M445 - Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage active and preferred
Features DMA; LCD Driver
View Details
3 suppliers
32-bit PSoC™ Arm® Cortex® Microcontroller - CY8C6117BZI-F34 - Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage active and preferred
Features DMA; LCD Driver
View Details
5 suppliers
32-bit PSoC™ Arm® Cortex® Microcontroller - CY8C4025FNI-S412T - Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage active and preferred
Features DMA; LCD Driver
View Details
4 suppliers