Designers who used this product also designed with
IC MCU 32BIT 1MB FLASH 124BGA
ARM® Cortex®-M4 PSoC® 6 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 124-VFBGA (9x9)
ARM® Cortex®-M4 PSoC® 6 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 124-VFBGA (9x9)
MCU, 32BIT, 50MHZ, BGA-124; Product Range:PSoC 6 Family CY8C61xx Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:1MB; RAM Memory Size:288KB; No. of Pins:124Pins; MCU Case RoHS Compliant: Yes
Infineon Technologies AG | Lingto Electronic Limited | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
Product Number | CY8C6117BZI-F34 | CY8C6117BZI-F34 | 448-CY8C6117BZI-F34-ND | CY8C6117BZI-F34 | 94AC1316 |
Product Name | 32-bit PSoC™ Arm® Cortex® Microcontroller | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Mcu, 32Bit, 50Mhz, Bga-124; Product Range Cypress Infineon Technologies |
Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
Life Cycle Stage | active and preferred | Active | |||
Features | DMA; LCD Driver | ||||
RAM | 288 KB | 288 KB | 288 KB | 288 KB | |
ROM Type | Flash | Flash |