Home // Products // Microcontroller // 32-bit PSoC™ Arm® Cortex® Microcontroller // 32-bit PSoC™ 4 Arm® Cortex®-M0/M0+ // CY8C4025FNI-S412T
ARM® Cortex®-M0+ PSOC® 4 CY8C4000S Microcontroller IC 32-Bit Single-Core 24MHz 32KB (32K x 8) FLASH 25-WLCSP (2.02x1.93)
IC MCU 32BIT 32KB FLASH 25WLCSP
IC MCU 32BIT 32KB FLASH 25WLCSP
ARM® Cortex®-M0+ PSOC® 4 CY8C4000S Microcontroller IC 32-Bit Single-Core 24MHz 32KB (32K x 8) FLASH 25-WLCSP (2.02x1.93)
IC MCU 32BIT 32KB FLASH 25WLCSP
Infineon Technologies AG | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
---|---|---|---|---|
Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
Product Number | CY8C4025FNI-S412T | 448-CY8C4025FNI-S412TTR-ND | CY8C4025FNI-S412T | CY8C4025FNI-S412T |
Product Name | 32-bit PSoC™ Arm® Cortex® Microcontroller | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
Life Cycle Stage | active and preferred | Active | ||
Features | DMA; LCD Driver | |||
RAM | 4 KB | 4 KB | 4 KB | |
ROM Type | Flash | Flash |