Designers who used this product also designed with
1
2
ARM® Cortex®-M0 PSOC® 4 CY8C4100S Plus Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 40-QFN (6x6)
IC MCU 32BIT 64KB FLASH 40QFN
ARM® Cortex®-M0 PSOC® 4 CY8C4100S Plus Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 40-QFN (6x6)
Infineon Technologies AG | Quarktwin Technology Ltd. | Lingto Electronic Limited | DigiKey | |
---|---|---|---|---|
Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
Product Number | CY8C4146LQE-S433 | CY8C4146LQE-S433 | CY8C4146LQE-S433 | 448-CY8C4146LQE-S433-ND |
Product Name | 32-bit PSoC™ Arm® Cortex® Microcontroller | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
Life Cycle Stage | active and preferred | Active | ||
Features | LCD Driver | |||
RAM | 8 KB | 8 KB | 8 KB | |
ROM Type | Flash | Flash |