Waukesha Cherry-Burrell, An SPX Brand Centrifugal Pumps Model 2085

Description
Designed for heavy-duty, high-efficiency applications. Provides exceptional corrosion resistance. Impeller and shaft are one piece, which connects directly to motor shaft; eliminating such problems as vibration, short bearing life, high NPSH requirements, high seal maintenance, poor alignment, and adverse operating conditions. 316L stainless steel volute, backplate, impeller and shaft Five-bladed impeller with deeper eye for improved inlet characteristics Modular seal design - one size fits all models Wide range of seal options, including standard commercial seals Strong JM-type motor with large bearings and strong shaft Base mounting options available with all sizes Temperature range of fluids up to 450° F.
Datasheet
Description
Designed for heavy-duty, high-efficiency applications. Provides exceptional corrosion resistance. Impeller and shaft are one piece, which connects directly to motor shaft; eliminating such problems as vibration, short bearing life, high NPSH requirements, high seal maintenance, poor alignment, and adverse operating conditions. 316L stainless steel volute, backplate, impeller and shaft Five-bladed impeller with deeper eye for improved inlet characteristics Modular seal design - one size fits all models Wide range of seal options, including standard commercial seals Strong JM-type motor with large bearings and strong shaft Base mounting options available with all sizes Temperature range of fluids up to 450° F.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Pumps - Model 2085 - Waukesha Cherry-Burrell, An SPX Brand
Delavan, WI, USA
Centrifugal Pumps
Model 2085
Centrifugal Pumps Model 2085
Designed for heavy-duty, high-efficiency applications. Provides exceptional corrosion resistance. Impeller and shaft are one piece, which connects directly to motor shaft; eliminating such problems as vibration, short bearing life, high NPSH requirements, high seal maintenance, poor alignment, and adverse operating conditions. 316L stainless steel volute, backplate, impeller and shaft Five-bladed impeller with deeper eye for improved inlet characteristics Modular seal design - one size fits all models Wide range of seal options, including standard commercial seals Strong JM-type motor with large bearings and strong shaft Base mounting options available with all sizes Temperature range of fluids up to 450° F.

Designed for heavy-duty, high-efficiency applications. Provides exceptional corrosion resistance. Impeller and shaft are one piece, which connects directly to motor shaft; eliminating such problems as vibration, short bearing life, high NPSH requirements, high seal maintenance, poor alignment, and adverse operating conditions. 316L stainless steel volute, backplate, impeller and shaft Five-bladed impeller with deeper eye for improved inlet characteristics Modular seal design - one size fits all models Wide range of seal options, including standard commercial seals Strong JM-type motor with large bearings and strong shaft Base mounting options available with all sizes Temperature range of fluids up to 450° F.

Supplier's Site Datasheet

Technical Specifications

  Waukesha Cherry-Burrell, An SPX Brand
Product Category Liquid Handling Pumps
Product Number Model 2085
Product Name Centrifugal Pumps
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
HZMR Multistage Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
View Details