Waukesha Cherry-Burrell, An SPX Brand Centrifugal Pumps Model 2105

Description
Designed for heavy-duty, high-efficiency applications. Provides exceptional corrosion resistance. Impeller and shaft are one piece, which connects directly to motor shaft; eliminating such problems as vibration, short bearing life, high NPSH requirements, high seal maintenance, poor alignment, and adverse operating conditions. 316L stainless steel volute, backplate, impeller and shaft Five-bladed impeller with deeper eye for improved inlet characteristics Modular seal design - one size fits all models Wide range of seal options, including standard commercial seals Strong JM-type motor with large bearings and strong shaft Base mounting options available with all sizes Temperature range of fluids up to 450° F.
Datasheet
Description
Designed for heavy-duty, high-efficiency applications. Provides exceptional corrosion resistance. Impeller and shaft are one piece, which connects directly to motor shaft; eliminating such problems as vibration, short bearing life, high NPSH requirements, high seal maintenance, poor alignment, and adverse operating conditions. 316L stainless steel volute, backplate, impeller and shaft Five-bladed impeller with deeper eye for improved inlet characteristics Modular seal design - one size fits all models Wide range of seal options, including standard commercial seals Strong JM-type motor with large bearings and strong shaft Base mounting options available with all sizes Temperature range of fluids up to 450° F.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Pumps - Model 2105 - Waukesha Cherry-Burrell, An SPX Brand
Delavan, WI, USA
Centrifugal Pumps
Model 2105
Centrifugal Pumps Model 2105
Designed for heavy-duty, high-efficiency applications. Provides exceptional corrosion resistance. Impeller and shaft are one piece, which connects directly to motor shaft; eliminating such problems as vibration, short bearing life, high NPSH requirements, high seal maintenance, poor alignment, and adverse operating conditions. 316L stainless steel volute, backplate, impeller and shaft Five-bladed impeller with deeper eye for improved inlet characteristics Modular seal design - one size fits all models Wide range of seal options, including standard commercial seals Strong JM-type motor with large bearings and strong shaft Base mounting options available with all sizes Temperature range of fluids up to 450° F.

Designed for heavy-duty, high-efficiency applications. Provides exceptional corrosion resistance. Impeller and shaft are one piece, which connects directly to motor shaft; eliminating such problems as vibration, short bearing life, high NPSH requirements, high seal maintenance, poor alignment, and adverse operating conditions. 316L stainless steel volute, backplate, impeller and shaft Five-bladed impeller with deeper eye for improved inlet characteristics Modular seal design - one size fits all models Wide range of seal options, including standard commercial seals Strong JM-type motor with large bearings and strong shaft Base mounting options available with all sizes Temperature range of fluids up to 450° F.

Supplier's Site Datasheet

Technical Specifications

  Waukesha Cherry-Burrell, An SPX Brand
Product Category Liquid Handling Pumps
Product Number Model 2105
Product Name Centrifugal Pumps
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details