Chloride Power North America ONEAC CDR Series Three-Phase Power Conditioner

Description
Semiconductor manufacturers face high productivity demands. They cannot afford to have production or test accuracy compromised by power disturbances. The ONEAC CDR Series of Three-Phase Power Conditioners are specifically engineered to meet their need for a clean, controlled electrical environment. Performance Characteristics: Load Regulation Response Time: < 2 msec for a 50% change in load Surge Voltage Withstand Capability: ANSI/IEEE C62.41 Category A&B, 6kV/200 & 500 Amp, 100 kHz ringwave Surge and Noise Rejection-Isolation: with unit under power, and ANSI/IEEE C62.41 Category A pulse applied either normal mode (L-N) or common mode (N-G) at the input, the noise output voltage will be less than 10V normal mode and less than 0.5V common mode in all four quadrants using a Keytek 711A/J (or equivalent) surge generator and a low-voltage, high sensitivity probe. Overload Capability: all units will typically tolerate 10 times rated output for 0.5 cycle, 5.5 times rated output for 1 second, and 3.5 times rated output for 5 seconds without degradation Input Circuit Breaker: input breaker for low voltage (190-240) or high voltage (380-480) range Convenience Receptacles: A breaker protected receptacle panel is available for single or three phase (see options).
Datasheet
Description
Semiconductor manufacturers face high productivity demands. They cannot afford to have production or test accuracy compromised by power disturbances. The ONEAC CDR Series of Three-Phase Power Conditioners are specifically engineered to meet their need for a clean, controlled electrical environment. Performance Characteristics: Load Regulation Response Time: < 2 msec for a 50% change in load Surge Voltage Withstand Capability: ANSI/IEEE C62.41 Category A&B, 6kV/200 & 500 Amp, 100 kHz ringwave Surge and Noise Rejection-Isolation: with unit under power, and ANSI/IEEE C62.41 Category A pulse applied either normal mode (L-N) or common mode (N-G) at the input, the noise output voltage will be less than 10V normal mode and less than 0.5V common mode in all four quadrants using a Keytek 711A/J (or equivalent) surge generator and a low-voltage, high sensitivity probe. Overload Capability: all units will typically tolerate 10 times rated output for 0.5 cycle, 5.5 times rated output for 1 second, and 3.5 times rated output for 5 seconds without degradation Input Circuit Breaker: input breaker for low voltage (190-240) or high voltage (380-480) range Convenience Receptacles: A breaker protected receptacle panel is available for single or three phase (see options).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Semiconductor manufacturers face high productivity demands. They cannot afford to have production or test accuracy compromised by power disturbances. The ONEAC CDR Series of Three-Phase Power Conditioners are specifically engineered to meet their need for a clean, controlled electrical environment. Performance Characteristics: Load Regulation Response Time: < 2 msec for a 50% change in load Surge Voltage Withstand Capability: ANSI/IEEE C62.41 Category A&B, 6kV/200 & 500 Amp, 100 kHz ringwave Surge and Noise Rejection-Isolation: with unit under power, and ANSI/IEEE C62.41 Category A pulse applied either normal mode (L-N) or common mode (N-G) at the input, the noise output voltage will be less than 10V normal mode and less than 0.5V common mode in all four quadrants using a Keytek 711A/J (or equivalent) surge generator and a low-voltage, high sensitivity probe. Overload Capability: all units will typically tolerate 10 times rated output for 0.5 cycle, 5.5 times rated output for 1 second, and 3.5 times rated output for 5 seconds without degradation Input Circuit Breaker: input breaker for low voltage (190-240) or high voltage (380-480) range Convenience Receptacles: A breaker protected receptacle panel is available for single or three phase (see options).

Semiconductor manufacturers face high productivity demands. They cannot afford to have production or test accuracy compromised by power disturbances. The ONEAC CDR Series of Three-Phase Power Conditioners are specifically engineered to meet their need for a clean, controlled electrical environment.
Performance Characteristics:

  • Load Regulation Response Time: < 2 msec for a 50% change in load
  • Surge Voltage Withstand Capability: ANSI/IEEE C62.41 Category A&B, 6kV/200 & 500 Amp, 100 kHz ringwave
  • Surge and Noise Rejection-Isolation: with unit under power, and ANSI/IEEE C62.41 Category A pulse applied either normal mode (L-N) or common mode (N-G) at the input, the noise output voltage will be less than 10V normal mode and less than 0.5V common mode in all four quadrants using a Keytek 711A/J (or equivalent) surge generator and a low-voltage, high sensitivity probe.
  • Overload Capability: all units will typically tolerate 10 times rated output for 0.5 cycle, 5.5 times rated output for 1 second, and 3.5 times rated output for 5 seconds without degradation
  • Input Circuit Breaker: input breaker for low voltage (190-240) or high voltage (380-480) range
  • Convenience Receptacles: A breaker protected receptacle panel is available for single or three phase (see options).
Supplier's Site Datasheet

Technical Specifications

  Chloride Power North America
Product Category Power or Line Conditioners
Product Number ONEAC CDR Series Three-Phase Power Conditioner
Unlock Full Specs
to access all available technical data

Similar Products

 - 5489391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 1840 VA
Input Voltage 230 volts
Output Voltage 230 volts
View Details
1800W 120V Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 6 Outlets - LC1800 - Tripp Lite by Eaton
Specs
Real Power Rating 1800 watts
Output Voltage 120 volts
Outlets 6
View Details
3 suppliers
Specialty Product Technologies
Specs
Apparent Power Rating 110 to 1800 VA
Protection Line Noise; Spike Transients, Brownouts
View Details
PowerMED Power Isolation and Distribution Unit - Model L (50 - 300 VA) - Powertronix Inc.
Specs
Apparent Power Rating 50 to 300 VA
Input Voltage 100 to 240 volts
Output Voltage 120 to 240 volts
View Details