Chloride Power North America Datasheets for Uninterruptible Power Supplies (UPS)
Uninterruptible power supplies (UPS) are backup batteries that provide emergency power to electrical systems in case power becomes unavailable. They are connected between a power source (such as an electrical outlet) and the equipment to protect (such as a motor or computer).
Uninterruptible Power Supplies (UPS): Learn more
| Product Name | Notes |
|---|---|
| An optimal power solution for business, the ONEAC ONePlus™ Series UPS features cost effective line interactive operation with a noise reducing isolation transformer. The ONePlus Series with One Ground is... | |
| Available in 22 - 100 kVA units, the ONEAC CD three-phase power conditioner series offers low-impedance power conditioning and distribution. The ONEAC CD Series of power conditioners are ideal as... | |
| Available in 54 - 100 kVA units, the ONEAC CLD three-phase power conditioner series offers low-impedance power conditioning for reliable performance of mission-critical applications. As with all ONEAC power conditioners,... | |
| Designed to blend into the background, the Desk Power UPS can be mounted in either a vertical or horizontal orientation. Small enough to sit on a bookcase or fasten to... | |
| Incorporating online double conversion technology, each Sinergy® SE II Series UPS comes standard with power conditioning, built-in maintenance bypass, front access easy replaceable internal batteries and matching external battery cabinets... | |
| ONEAC Sinergy® S II Series UPS is a single-phase, online double conversion UPS. Universal rack/tower design is available in 2 or 3 kVA models with hot-swappable internal batteries. The extended... | |
| Semiconductor manufacturers face high productivity demands. They cannot afford to have production or test accuracy compromised by power disturbances. The ONEAC CDR Series of Three-Phase Power Conditioners are specifically engineered... | |
| Sensitive electronic equipment in industrial, medical and telecom applications often requires protection from the disruptive effects of ongoing power line noise. The ONEAC FA Series, three-phase Power Filter provides cost-effective... | |
| The Agility Series UPS is available in 750 - 3000 VA modules. Agility offers microprocessor-based control providing a fast response to power disturbances while line-interactive topology compensates for most voltage... | |
| The Linear Plus Rack-Mount UPS is an online double conversion solution for those environments where space is limited and longer run-time is required. The Linear Plus Rack-Mount UPS is a... | |
| The ONEAC ON Series® 3000 is a power conditioned, line-interactive UPS that mitigates most common power disturbances including line noise. The ON Series 3000 VA UPS is a versatile UPS... | |
| The ONEAC ON Series® e Power Conditioned UPS provides a high performance solution with universal mounting and extended runtime capabilities. It has a built-in isolation transformer to eliminate electrical noise,... | |
| The ONEAC ON Series® m Medical-Grade Power Conditioned UPS provides a high performance solution for the medical environment. It has a built-in isolation transformer to eliminate electrical noise and limit... | |
| The ONEAC ON Series® UPS provides a high performance solution with universal mounting capability and scalable runtime. It has a built-in isolation transformer to eliminate electrical noise, ensuring attached electrical... |