Double Ended Probe Pin
Outer Dia. 0.50-0.69mm/0.0197-0
0.12N(12gf) at 0.55mm travel
Full travel 0.6mm
Current rating 0.3A
4 point crown type
JC Cherry, Inc. | |
---|---|
Product Category | IC Interconnect Components |
Product Number | 8YF50L290-12G |
Product Name | Double Ended Probe Pin |
Product Type | IC Socket; Pin Probes |