Kelly Pneumatics, Inc. Low Flow Mass Flow Controller

Description
Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Mass Flow Controller for low volume flow applications. The unit is calibrated for up to +-0.5% accuracy (full scale) for flow rates of 0-10 lpm. For greater accuracy, the unit can be customized to +-2% of reading. This mass flow controller can also adjust for back pressures of up to 100 psig, as well as compensate for changes in gas temperature. The controller can also be customized for response times of up to 20 milliseconds (full scale). This unit can accurately control numerous gases, including Air, Oxygen, Nitrogen, Argon, and many more. Further customization is possible due to an internal microcontroller. Change your response time, control range, or incorporate additional control or feedback signals, with customized software, modified to meet your most demanding flow control applications. Features Linearized Flow Output +-0.5% Full Scale Accuracy, or +-2% Reading 20-30 Millisecond Response time Back Pressure Compensation up to 100 psig Temperature Compensating Microcontroller Design for Customization
Datasheet
Description
Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Mass Flow Controller for low volume flow applications. The unit is calibrated for up to +-0.5% accuracy (full scale) for flow rates of 0-10 lpm. For greater accuracy, the unit can be customized to +-2% of reading. This mass flow controller can also adjust for back pressures of up to 100 psig, as well as compensate for changes in gas temperature. The controller can also be customized for response times of up to 20 milliseconds (full scale). This unit can accurately control numerous gases, including Air, Oxygen, Nitrogen, Argon, and many more. Further customization is possible due to an internal microcontroller. Change your response time, control range, or incorporate additional control or feedback signals, with customized software, modified to meet your most demanding flow control applications. Features Linearized Flow Output +-0.5% Full Scale Accuracy, or +-2% Reading 20-30 Millisecond Response time Back Pressure Compensation up to 100 psig Temperature Compensating Microcontroller Design for Customization
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Flow Mass Flow Controller -  - Kelly Pneumatics, Inc.
Costa Mesa, CA, USA
Low Flow Mass Flow Controller
Low Flow Mass Flow Controller
Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Mass Flow Controller for low volume flow applications. The unit is calibrated for up to +-0.5% accuracy (full scale) for flow rates of 0-10 lpm. For greater accuracy, the unit can be customized to +-2% of reading. This mass flow controller can also adjust for back pressures of up to 100 psig, as well as compensate for changes in gas temperature. The controller can also be customized for response times of up to 20 milliseconds (full scale). This unit can accurately control numerous gases, including Air, Oxygen, Nitrogen, Argon, and many more. Further customization is possible due to an internal microcontroller. Change your response time, control range, or incorporate additional control or feedback signals, with customized software, modified to meet your most demanding flow control applications. Features Linearized Flow Output +-0.5% Full Scale Accuracy, or +-2% Reading 20-30 Millisecond Response time Back Pressure Compensation up to 100 psig Temperature Compensating Microcontroller Design for Customization

Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Mass Flow Controller for low volume flow applications. The unit is calibrated for up to +-0.5% accuracy (full scale) for flow rates of 0-10 lpm. For greater accuracy, the unit can be customized to +-2% of reading. This mass flow controller can also adjust for back pressures of up to 100 psig, as well as compensate for changes in gas temperature. The controller can also be customized for response times of up to 20 milliseconds (full scale). This unit can accurately control numerous gases, including Air, Oxygen, Nitrogen, Argon, and many more.

Further customization is possible due to an internal microcontroller. Change your response time, control range, or incorporate additional control or feedback signals, with customized software, modified to meet your most demanding flow control applications.

Features

  • Linearized Flow Output
  • +-0.5% Full Scale Accuracy, or +-2% Reading
  • 20-30 Millisecond Response time
  • Back Pressure Compensation up to 100 psig
  • Temperature Compensating
  • Microcontroller Design for Customization
Supplier's Site Datasheet

Technical Specifications

  Kelly Pneumatics, Inc.
Product Category Flow Controllers
Product Name Low Flow Mass Flow Controller
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Cordis Electronic Flow Controller -  - Clippard
Specs
Control PID
Form Factor Chassis
Media Gas
View Details
Air Flow Switch - AFS - Thermon, Inc
Specs
Control Limit
Control Signal Switched Output
View Details
Advanced Flare Control Platform - flare.IQ - Panametrics
Specs
Control Nonlinear
Features PC-Based
Form Factor Rack
View Details
Sample Gas Feed Unit - SCC-S - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Control Limit
Form Factor Rack
Media Gas
View Details