Kelly Pneumatics, Inc. High Flow Mass Flow Controller

Description
Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Mass Flow Controller for high volume flow applications. The unit is calibrated for up to +-1% accuracy (full scale) for flow rates of 0-300 lpm. For greater accuracy, the unit can be customized to +-2% of reading, for flow rates above 2.5 lpm. This mass flow controller can also adjust for back pressures of up to 100 psig, as well as compensate for changes in gas temperature. The controller can also be customized for response times of up to 20 milliseconds (full scale). This unit can accurately control numerous gases, including Air, Oxygen, Nitrogen, Argon, and many more. Further customization is possible due to an internal microcontroller. Change your response time, control range, or incorporate additional control or feedback signals, with customized software, modified to meet your most demanding flow control applications. Features Linearized Flow Output +-1% Full Scale Accuracy, or +-2% Reading 20-30 Millisecond Response time Back Pressure Compensation up to 100 psig Temperature Compensating Microcontroller Design for Customization
Datasheet
Description
Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Mass Flow Controller for high volume flow applications. The unit is calibrated for up to +-1% accuracy (full scale) for flow rates of 0-300 lpm. For greater accuracy, the unit can be customized to +-2% of reading, for flow rates above 2.5 lpm. This mass flow controller can also adjust for back pressures of up to 100 psig, as well as compensate for changes in gas temperature. The controller can also be customized for response times of up to 20 milliseconds (full scale). This unit can accurately control numerous gases, including Air, Oxygen, Nitrogen, Argon, and many more. Further customization is possible due to an internal microcontroller. Change your response time, control range, or incorporate additional control or feedback signals, with customized software, modified to meet your most demanding flow control applications. Features Linearized Flow Output +-1% Full Scale Accuracy, or +-2% Reading 20-30 Millisecond Response time Back Pressure Compensation up to 100 psig Temperature Compensating Microcontroller Design for Customization
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Flow Mass Flow Controller -  - Kelly Pneumatics, Inc.
Costa Mesa, CA, USA
High Flow Mass Flow Controller
High Flow Mass Flow Controller
Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Mass Flow Controller for high volume flow applications. The unit is calibrated for up to +-1% accuracy (full scale) for flow rates of 0-300 lpm. For greater accuracy, the unit can be customized to +-2% of reading, for flow rates above 2.5 lpm. This mass flow controller can also adjust for back pressures of up to 100 psig, as well as compensate for changes in gas temperature. The controller can also be customized for response times of up to 20 milliseconds (full scale). This unit can accurately control numerous gases, including Air, Oxygen, Nitrogen, Argon, and many more. Further customization is possible due to an internal microcontroller. Change your response time, control range, or incorporate additional control or feedback signals, with customized software, modified to meet your most demanding flow control applications. Features Linearized Flow Output +-1% Full Scale Accuracy, or +-2% Reading 20-30 Millisecond Response time Back Pressure Compensation up to 100 psig Temperature Compensating Microcontroller Design for Customization

Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Mass Flow Controller for high volume flow applications. The unit is calibrated for up to +-1% accuracy (full scale) for flow rates of 0-300 lpm. For greater accuracy, the unit can be customized to +-2% of reading, for flow rates above 2.5 lpm. This mass flow controller can also adjust for back pressures of up to 100 psig, as well as compensate for changes in gas temperature. The controller can also be customized for response times of up to 20 milliseconds (full scale). This unit can accurately control numerous gases, including Air, Oxygen, Nitrogen, Argon, and many more.

Further customization is possible due to an internal microcontroller. Change your response time, control range, or incorporate additional control or feedback signals, with customized software, modified to meet your most demanding flow control applications.

Features

  • Linearized Flow Output
  • +-1% Full Scale Accuracy, or +-2% Reading
  • 20-30 Millisecond Response time
  • Back Pressure Compensation up to 100 psig
  • Temperature Compensating
  • Microcontroller Design for Customization
Supplier's Site Datasheet

Technical Specifications

  Kelly Pneumatics, Inc.
Product Category Flow Controllers
Product Name High Flow Mass Flow Controller
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Cordis Electronic Flow Controller -  - Clippard
Specs
Control PID
Form Factor Chassis
Media Gas
View Details
Solids and Powder Flow Detector - Flow Detect 2000 - BinMaster, Inc.
Specs
Control Limit
Media Solid
View Details
Flow Controller-SmartTrak C100H -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Control PID
Features Rate Indication/ Control
Form Factor Pipe Mounted
View Details
Advanced Flare Control Platform - flare.IQ - Panametrics
Specs
Control Nonlinear
Features PC-Based
Form Factor Rack
View Details