Cole-Parmer 255014-03 - Nylon monofilament filter bag; 10"L, 400 <mu>m GO-01516-72

Description
Choose from standard felt bags, high-efficiency bags, or nylon mesh bags. Each bag measures 4" diameter. The 10"L bags have a surface area of 0.75 ft2; 18-½"L bags have a surface area of 1.75 ft2.

Suppliers

Company
Product
Description
Supplier Links
255014-03 - Nylon monofilament filter bag; 10
Vernon Hills, IL, United States
255014-03 - Nylon monofilament filter bag; 10"L, 400 <mu>m
GO-01516-72
255014-03 - Nylon monofilament filter bag; 10"L, 400 <mu>m GO-01516-72
Choose from standard felt bags, high-efficiency bags, or nylon mesh bags. Each bag measures 4" diameter. The 10"L bags have a surface area of 0.75 ft2; 18-½"L bags have a surface area of 1.75 ft2.

Choose from standard felt bags, high-efficiency bags, or nylon mesh bags. Each bag measures 4" diameter. The 10"L bags have a surface area of 0.75 ft<sup>2</sup>; 18-½"L bags have a surface area of 1.75 ft<sup>2</sup>.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Laboratory Filters
Product Number GO-01516-72
Product Name 255014-03 - Nylon monofilament filter bag; 10"L, 400 <mu>m
Filter Medium Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Hydrophobic Filter Female Luer Lock Inlet, Male Luer Lock Outlet - 28213 - Qosina Corp.
Specs
Filter Type Hydrophobic Filter Female Luer Lock Inlet, Male Luer Lock Outlet
Housing Material Acrylic; Other; Acrylic, PTFE
Disc Diameter, Sheet Width 17 mm (0.6693 inch)
View Details
Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Stainless Steel Frit 0.5µm .062
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 1.57 mm (0.0620 inch)
Thickness 1651 µm (65 mils)
View Details
Pope Nutsche-Type Filter - 9
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details