IDEX Health & Science Stainless Steel Frit 0.5µm .062" x .065" x .2485 Single A-102

Description
Our Stainless Steel Frit is designed specifically to work well throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of .5µm.
Description
Our Stainless Steel Frit is designed specifically to work well throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of .5µm.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Frit 0.5µm .062
Oak Harbor, WA, USA
Stainless Steel Frit 0.5µm .062" x .065" x .2485 Single
A-102
Stainless Steel Frit 0.5µm .062" x .065" x .2485 Single A-102
Our Stainless Steel Frit is designed specifically to work well throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of .5µm.

Our Stainless Steel Frit is designed specifically to work well throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of .5µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-102
Product Name Stainless Steel Frit 0.5µm .062" x .065" x .2485 Single
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Inline VHP Filter 0.2µm - VHP-505 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Pore Size 0.2000 µm (0.0079 mils)
Pressure 25000 psi (17594 m H2O)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Syringe
Configuration Filter and Housing
Sample Type Liquid
View Details
Hydrophobic Vent Filter for 23226 - Vented Spike - 23241 - Qosina Corp.
Specs
Filter Type Hydrophobic Vent Filter for 23226 - Vented Spike
Housing Material Polypropylene; Other; PP, Versapor®
Disc Diameter, Sheet Width 6.3 mm (0.2480 inch)
View Details
PVDF Syringe Filter, 0.45μm, 13mm, Sterile - 229744 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material PVDF
View Details