GIGAVAC GX16 Sealed Contactor GX16

Description
Chassis level power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC® Seal rated to 175°C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. Hermetically Sealed – Designed to meet: UL1604 for Class I & II, Div 2 and Class III for use in hazardous locations, IP67 for temporary water immersion for 30 min, SAE J1171 - external ignition protection, and ISO8846 for protection against ignition around flammable gasses. High Efficiency Dual DC Coils – Very low 12 or 24 VDC continuous coil power with no EMI emissions or cross-talk on your system control power. Ideal for battery powered systems or where low power is needed. Built-in coil suppression for all DC coils – Saves you engineering time and parts cost to add external coil suppression. Stainless steel hardware and mounting inserts, for years of corrosion free service. Not position sensitive – can be mounted in any position for ease of installation
Datasheet
Description
Chassis level power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC® Seal rated to 175°C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. Hermetically Sealed – Designed to meet: UL1604 for Class I & II, Div 2 and Class III for use in hazardous locations, IP67 for temporary water immersion for 30 min, SAE J1171 - external ignition protection, and ISO8846 for protection against ignition around flammable gasses. High Efficiency Dual DC Coils – Very low 12 or 24 VDC continuous coil power with no EMI emissions or cross-talk on your system control power. Ideal for battery powered systems or where low power is needed. Built-in coil suppression for all DC coils – Saves you engineering time and parts cost to add external coil suppression. Stainless steel hardware and mounting inserts, for years of corrosion free service. Not position sensitive – can be mounted in any position for ease of installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GX16 Sealed Contactor - GX16 - GIGAVAC
Carpinteria, CA, United States
GX16 Sealed Contactor
GX16
GX16 Sealed Contactor GX16
Chassis level power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC® Seal rated to 175°C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. Hermetically Sealed – Designed to meet: UL1604 for Class I & II, Div 2 and Class III for use in hazardous locations, IP67 for temporary water immersion for 30 min, SAE J1171 - external ignition protection, and ISO8846 for protection against ignition around flammable gasses. High Efficiency Dual DC Coils – Very low 12 or 24 VDC continuous coil power with no EMI emissions or cross-talk on your system control power. Ideal for battery powered systems or where low power is needed. Built-in coil suppression for all DC coils – Saves you engineering time and parts cost to add external coil suppression. Stainless steel hardware and mounting inserts, for years of corrosion free service. Not position sensitive – can be mounted in any position for ease of installation

Chassis level power terminals – No need for specially routed power cables, special bus bars, or special lugs.

Rugged EPIC® Seal rated to 175°C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs.

Hermetically Sealed – Designed to meet: UL1604 for Class I & II, Div 2 and Class III for use in hazardous locations, IP67 for temporary water immersion for 30 min, SAE J1171 - external ignition protection, and ISO8846 for protection against ignition around flammable gasses.

High Efficiency Dual DC Coils – Very low 12 or 24 VDC continuous coil power with no EMI emissions or cross-talk on your system control power. Ideal for battery powered systems or where low power is needed.

Built-in coil suppression for all DC coils – Saves you engineering time and parts cost to add external coil suppression.

Stainless steel hardware and mounting inserts, for years of corrosion free service.

Not position sensitive – can be mounted in any position for ease of installation

Supplier's Site Datasheet

Technical Specifications

  GIGAVAC
Product Category Motor Starters and Contactors
Product Number GX16
Product Name GX16 Sealed Contactor
Device Technology Electro-mechanical
AC Motor Phase Single
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09P01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Contactor - 20791819 - Radwell International
Specs
Standard Rating IEC
IEC Size C
View Details