Gentherm Global Power Technologies Datasheets for Electrical Power Generators

Electrical power generators, also known as alternators, transform mechanical energy into electrical energy.  They can be used for backup or emergency power or as an alternator on board a vehicle. Generators can produce either AC or DC power and are typically powered by a fuel engine.
Electrical Power Generators: Learn more

Product Name Notes
Most of Global's traditional products address customer loads in the range of 15W up to 5000W. However, if a customer has a remote power load beyond the reach of Global...
Standard Features Automatic Spark Ignition (SI) Automatic Fuel Shut-off (SO) Fuel Filter Low Voltage Alarm Contacts (VSR) Optional Features Cathodic Protection Interface Bench Stand Ethylene fuelled Operation over 4000 m...
Standard Features Automatic Spark Ignition (SI) Automatic Fuel Shut-off (SO) Fuel Filter Low Voltage Alarm Contacts (VSR) CSA Certification - Class 1, Div II, Group D, Temp T3 Note: Specifications...
Standard Features Automatic Spark Ignition (SI) Automatic Fuel Shut-off (SO) Fuel Filter Low Voltage Alarm Contacts (VSR) Volt & Amp Meter Optional Features Cathodic Protection Interface Pole Mount or bench...
Standard Features Automatic Spark Ignition (SI) Automatic Fuel Shut-off (SO) Fuel Filter Low Voltage Alarm Contacts (VSR) Volt & Amp Meter Optional Features Pole Mount or bench stand Corrosive Environmental...
Standard Features Automatic Spark Ignition (SI) Automatic Fuel Shut-off (SO) Fuel Filter Low Voltage Alarm Contacts (VSR) Volt & Amp Meters Flame Arrestor Corrosive Environment Fuel System CSA Certification (Class...