Gentherm Global Power Technologies Thermoelectric Generator 8550

Description
Standard Features Automatic Spark Ignition (SI) Automatic Fuel Shut-off (SO) Fuel Filter Low Voltage Alarm Contacts (VSR) Optional Features Cathodic Protection Interface Bench Stand Ethylene fuelled Operation over 4000 m elevation Note: Specifications shown are for standard configurations. Global Thermoelectric’s Integrated Systems Engineering Department is available to design custom voltages, fuel supply systems and non-standard operating temperatures.
Description
Standard Features Automatic Spark Ignition (SI) Automatic Fuel Shut-off (SO) Fuel Filter Low Voltage Alarm Contacts (VSR) Optional Features Cathodic Protection Interface Bench Stand Ethylene fuelled Operation over 4000 m elevation Note: Specifications shown are for standard configurations. Global Thermoelectric’s Integrated Systems Engineering Department is available to design custom voltages, fuel supply systems and non-standard operating temperatures.

Suppliers

Company
Product
Description
Supplier Links
Thermoelectric Generator - 8550 - Gentherm Global Power Technologies
Calgary, Alberta, Canada
Thermoelectric Generator
8550
Thermoelectric Generator 8550
Standard Features Automatic Spark Ignition (SI) Automatic Fuel Shut-off (SO) Fuel Filter Low Voltage Alarm Contacts (VSR) Optional Features Cathodic Protection Interface Bench Stand Ethylene fuelled Operation over 4000 m elevation Note: Specifications shown are for standard configurations. Global Thermoelectric’s Integrated Systems Engineering Department is available to design custom voltages, fuel supply systems and non-standard operating temperatures.

Standard Features

  • Automatic Spark Ignition (SI)
  • Automatic Fuel Shut-off (SO)
  • Fuel Filter
  • Low Voltage Alarm Contacts (VSR)

Optional Features

  • Cathodic Protection Interface
  • Bench Stand
  • Ethylene fuelled
  • Operation over 4000 m elevation

Note: Specifications shown are for standard configurations. Global Thermoelectric’s Integrated Systems Engineering Department is available to design custom voltages, fuel supply systems and non-standard operating temperatures.

Supplier's Site

Technical Specifications

  Gentherm Global Power Technologies
Product Category Electrical Power Generators
Product Number 8550
Product Name Thermoelectric Generator
Fuel Type Propane; Natural Gas
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1367595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Voltage 240 V
View Details
Electrical Generators -  - Safran Electrical & Power
Safran Electrical & Power
Specs
Applications Aircraft
Power Rating - VA 5000 to 250000 VA
View Details
Motor-Generator (MG) Sets -  - Nidec Power
Specs
Fuel Type Electric
Portability Permanent
Phase Three Phase
View Details
Combined Heat and Power (CHP) Systems -  - Dresser-Rand
Specs
Fuel Type Natural Gas
Portability Permanent
Applications Industrial; Power
View Details