Gentherm Global Power Technologies Datasheets for Power Rectifiers
Power rectifiers are electrical devices that convert alternating current (AC) to direct current (DC). They are an integral part of telecom rectifiers for the telecommunications industry, and in battery chargers, DC power systems, and other power system devices.
Power Rectifiers: Learn more
| Product Name | Notes |
|---|---|
| Standard Features: Available in our Advantage Line of Air or Oil cooled enclosure (cabinet rating and optional construction dependant on application) Fully Automatic control modes available; IR-Free potential (single phase... | |
| Standard Features: Removable 3-door cabinet with slide out frame Nema 3R rated cabinet, lockable Available in 12 gauge polyester powder coated steel or 11 gauge hot dipped galvanized steel All... | |
| Standard Features: Single door cabinet with removable panel Nema 3R rated cabinet, lockable Available in 14 gauge polyester powder coated steel All cabinet hardware stainless steel, all brass/copper hardware has... | |
| Standard Features: Single door cabinet with removable phenolic panel Nema 3R rated cabinet, lockable Available in 14 gauge polyester powder coated steel All cabinet hardware stainless steel, all brass/copper hardware... |