Gentherm Global Power Technologies GlobalPrimeGen

Description
Most of Global's traditional products address customer loads in the range of 15W up to 5000W. However, if a customer has a remote power load beyond the reach of GlobalTEGs or GlobalCharge, the answer may be a GlobalPrimeGen. This new Global product line is designed specifically for larger loads. PrimeGen is built around high quality industrial gensets (natural gas, propane or diesel) with extended-run oil sumps and sophisticated control. The entire system is housed in a self-contained climate controlled envelope, similar to GlobalCharge. It can also be installed in the same container as your own equipment as in our GlobalStation. Our PrimeGen system can use sets of two or three gensets running in a steady, alternating pattern so that the load is shared equally among the units in normal mode. In the case where one genset is not able to run, the other(s) would automatically start or continue. A small ride-through battery is included to sustain the load for short periods during transitions. Systems can be designed for 6-month or one-year maintenance cycles as well as extended refueling cycles. The gensets for a PrimeGen are used in a way that ensures the lives of the gensets and batteries are optimized. The system can be remotely monitored and controlled, including manual toggling, test starting and troubleshooting.
Description
Most of Global's traditional products address customer loads in the range of 15W up to 5000W. However, if a customer has a remote power load beyond the reach of GlobalTEGs or GlobalCharge, the answer may be a GlobalPrimeGen. This new Global product line is designed specifically for larger loads. PrimeGen is built around high quality industrial gensets (natural gas, propane or diesel) with extended-run oil sumps and sophisticated control. The entire system is housed in a self-contained climate controlled envelope, similar to GlobalCharge. It can also be installed in the same container as your own equipment as in our GlobalStation. Our PrimeGen system can use sets of two or three gensets running in a steady, alternating pattern so that the load is shared equally among the units in normal mode. In the case where one genset is not able to run, the other(s) would automatically start or continue. A small ride-through battery is included to sustain the load for short periods during transitions. Systems can be designed for 6-month or one-year maintenance cycles as well as extended refueling cycles. The gensets for a PrimeGen are used in a way that ensures the lives of the gensets and batteries are optimized. The system can be remotely monitored and controlled, including manual toggling, test starting and troubleshooting.

Suppliers

Company
Product
Description
Supplier Links
GlobalPrimeGen -  - Gentherm Global Power Technologies
Calgary, Alberta, Canada
GlobalPrimeGen
GlobalPrimeGen
Most of Global's traditional products address customer loads in the range of 15W up to 5000W. However, if a customer has a remote power load beyond the reach of GlobalTEGs or GlobalCharge, the answer may be a GlobalPrimeGen. This new Global product line is designed specifically for larger loads. PrimeGen is built around high quality industrial gensets (natural gas, propane or diesel) with extended-run oil sumps and sophisticated control. The entire system is housed in a self-contained climate controlled envelope, similar to GlobalCharge. It can also be installed in the same container as your own equipment as in our GlobalStation. Our PrimeGen system can use sets of two or three gensets running in a steady, alternating pattern so that the load is shared equally among the units in normal mode. In the case where one genset is not able to run, the other(s) would automatically start or continue. A small ride-through battery is included to sustain the load for short periods during transitions. Systems can be designed for 6-month or one-year maintenance cycles as well as extended refueling cycles. The gensets for a PrimeGen are used in a way that ensures the lives of the gensets and batteries are optimized. The system can be remotely monitored and controlled, including manual toggling, test starting and troubleshooting.

Most of Global's traditional products address customer loads in the range of 15W up to 5000W. However, if a customer has a remote power load beyond the reach of GlobalTEGs or GlobalCharge, the answer may be a GlobalPrimeGen. This new Global product line is designed specifically for larger loads.

PrimeGen is built around high quality industrial gensets (natural gas, propane or diesel) with extended-run oil sumps and sophisticated control. The entire system is housed in a self-contained climate controlled envelope, similar to GlobalCharge. It can also be installed in the same container as your own equipment as in our GlobalStation.

Our PrimeGen system can use sets of two or three gensets running in a steady, alternating pattern so that the load is shared equally among the units in normal mode. In the case where one genset is not able to run, the other(s) would automatically start or continue. A small ride-through battery is included to sustain the load for short periods during transitions. Systems can be designed for 6-month or one-year maintenance cycles as well as extended refueling cycles.

The gensets for a PrimeGen are used in a way that ensures the lives of the gensets and batteries are optimized. The system can be remotely monitored and controlled, including manual toggling, test starting and troubleshooting.

Supplier's Site

Technical Specifications

  Gentherm Global Power Technologies
Product Category Electrical Power Generators
Product Name GlobalPrimeGen
Fuel Type Diesel (optional feature); Propane (optional feature); Natural Gas (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
446 kVA Standby Power Generator - DG00440D5 - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Standby
View Details
Gaseous Generator - SG045 - Generac Power Systems, Inc.
Generac Power Systems, Inc.
Specs
Fuel Type Propane; Natural Gas
Portability Permanent
Phase Single Phase; Three Phase
View Details
14000 Watt Commercial Generator - DXGN14000 - DEWALT Industrial Tool Co.
Specs
Portability Portable
Applications Power
Power Rating - Wattage 11700 watts
View Details