Eaton Corporation
Joy Stick Operator
10250T4511
Datasheet
Suppliers
ROUND, WITHOUT LATCH TYPE
30.5 MM SIZE
MAINTAINED UP OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
4 POSITION(S)
APPROVAL UL 508, CSA C22.2, CE
CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
OPERATING TEMPERATURE 140 DEG F
10250T MODEL
ROUND, WITHOUT LATCH TYPE
30.5 MM SIZE
MAINTAINED UP OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
4 POSITION(S)
APPROVAL UL 508, CSA C22.2, CE
CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
OPERATING TEMPERATURE 140 DEG F
10250T MODEL
Supplier's Site
Datasheet
Technical Specifications
Product Category
Industrial Joysticks
Product Number
10250T4511
Product Name
Joy Stick Operator
Electrical Output
Switched
Unlock Full Specs
to access all available technical data
Similar Products
Grip Style
Ball
Material of Construction
Plastic, Silicon
Mounting
Panel
View Details
Number of Axes
3-Axis Control
Input Current
0.0500 amps
Operating Temperature
32 to 122 F (0.0 to 50 C)
View Details
Grip Style
Straight or Conical Tube
Mounting
Desktop (optional feature)
Number of Axes
3-Axis Control
View Details
Grip Style
None
Joystick Technology
Hall Effect
Electrical Output
Analog Current
View Details