The X-JOY3 is ideal for XY or XYZ applications requiring manual control. The joystick is intuitive to use, and the keys are pre-programmed with commands to home the devices, save positions, and switch between coarse and fine positioning. Each key can also be reprogrammed to send commands to any daisy-chained device. After programming, the joystick can be operated with or without a computer attached.
The X-JOY3 is compatible with all Zaber motor controllers and devices with built-in controllers. When connected with other X-Series products, power can be shared between all devices in the chain, reducing the number of power supplies needed.
Eight programmable keys for functions like storing and recalling positions
Controls up to three axes, each with programmable sensitivity and velocity profile
Compact bench-top design for manual control with or without a computer
Intuitive ASCII protocol simplifies complex automation tasks
Technical Article - Manual Control Using a Joystick
Custom versions available
Lead Times: Min: 1-5 Days Max: 1-5 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
The X-JOY3 is ideal for XY or XYZ applications requiring manual control. The joystick is intuitive to use, and the keys are pre-programmed with commands to home the devices, save positions, and switch between coarse and fine positioning. Each key can also be reprogrammed to send commands to any daisy-chained device. After programming, the joystick can be operated with or without a computer attached.
The X-JOY3 is compatible with all Zaber motor controllers and devices with built-in controllers. When connected with other X-Series products, power can be shared between all devices in the chain, reducing the number of power supplies needed.
- Eight programmable keys for functions like storing and recalling positions
- Controls up to three axes, each with programmable sensitivity and velocity profile
- Compact bench-top design for manual control with or without a computer
- Intuitive ASCII protocol simplifies complex automation tasks
- Technical Article - Manual Control Using a Joystick
- Custom versions available
Lead Times:
Min: 1-5 Days
Max: 1-5 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.