• Mounting hole 22.3 mm
• Mounting Knurled nut
• bis 6 mm Front plate thickness
• Suitable for food processing industry
Schmersal Inc. | |
---|---|
Product Category | Industrial Joysticks |
Product Number | NK Series |
Product Name | Spring-return Joystick Switches / Maintained Joystick Switches |
Grip Style | Ball |
Material of Construction | Plastic, Silicon |
Mounting | Panel |
Electrical Output | Switched |
Features | Bellows, Gaiter or Boot |