Kaeser Compressors, Inc. Datasheets for Compressed Air Filters

Compressed air filters are used to remove water, oil, oil vapor, dirt, and other contaminants from a compressed air supply.
Compressed Air Filters: Learn more

Product Name Notes
Capacities: 125 to 8000 scfm @ 100 psig Pressures: up to 150 psig Oil Mist Eliminators (OME) from Kaeser offer an economical and effective way to filter oil aerosols and...
For applications requiring pressures up to 1000 psig 530 to 28,380 scfm High pressure filters include seam welded stainless steel cores for greater durability and corrosion resistance. The HP filters...
Models: KAT Series Capacities: 60-5500 scfm Kaeser's activated carbon towers (KATs) virtually eliminate hydrocarbon vapors in compressed air. These single tower pressure vessels are filled with activated carbon adsorbent that...
Capacities: 20 - 11,875 scfm Dust and coalescing filter elements feature deep-pleated filter elements wrapped in stainless steel cages. High-efficiency carbon matting prevents channeling while also reducing pressure drop. Generously...