Kaeser Compressors, Inc. Datasheets for Air Compressors
Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications.
Air Compressors: Learn more
| Product Name | Notes |
|---|---|
| Kaeser's line of small rotary screw air compressors is suitable for machine shops, auto repair and collision work, and anyone needing an efficient and reliable compressed air system. AS Series... | |
| Kaeser's line of small rotary screw air compressors is suitable for machine shops, auto repair and collision work, and anyone needing an efficient and reliable compressed air system. SX 3... | |
| Energy-efficient rotary screw compressors – Design is in the details For us, a compressed air supply using rotary screw compressors represents the centerpiece of your production process. Our ASD, BSD,... | |
| From general construction to specialized applications—without compromising quality or performance Our range of towable compressors can tackle a wide range of applications. No matter what your needs are, we've got... | |
| From general construction to specialized applications—without sacrificing quality or performance From general construction to specialized application, the M480 features variable pressure for exceptional jobsite flexibility and easy operation with the... | |
| From general construction to specialized applications—without sacrificing quality or performance Our range of towable compressors can tackle a wide range of applications. No matter what your needs are, we've got... | |
| MOBILAIR e-power Our M250E and M255E offer the reliable energy efficiency of our electric industrial compressors and are specifically designed to withstand the rigors of outdoor use. In addition to... | |
| Performance that's in it for the long haul Our range of towable compressors can tackle a wide range of applications. No matter what your needs are, we've got a compressor... | |
| AIRTOWER 3C, 4C, 5C, and 7.5C Horsepower: 3 to 7.5 Capacities: 9.2 to 28.6 cfm Pressure: 125 to 217 psig (specific pressure range dependent on model and package chosen) If... | |
| Aircenter SFC Series 8 - 15 Kaeser AIRCENTERS with Variable Frequency Drive are the answer to many challenges. The integrated design reduces time spent in planning and purchasing your air... | |
| Built for a lifetime; Kaeser's DSD-FSD compressors are engineered to be the foundation of your demanding industrial application. Not only do these compressors deliver more compressed air with sustainable energy... | |
| Oil-free portable compressors where and when you need them Our flagship M500-2 combines the advantages of a two-stage oil-free rotary screw compressor with those of a mobile unit: maximum compressed... | |
| Reliable performance - even under extreme conditions Kaeser's air-cooled oil-free rotary screw air compressors deliver exceptional compressed air supply reliably - even in ambient temperatures as high as 115 °F. | |
| Standard Features: Sigma Profile™ rotary screw airend produces more air with less horsepower 100 cfm at 100 psig with Tier 4 Final diesel engine Rotomolded polymer canopy is scratch and... | |
| Standard Features: Sigma Profile™ rotary screw airend produces more air with less horsepower Heavy-duty 4-cylinder Kubota diesel engine meets Tier 4 Final EPA emissions standards Sigma Control Smart electronic controller... | |
| Capacity: 60 cfm (operates up to 60 lb. paving breaker) Pressure: 100 psig Standard (specific pressure range dependent on model and package chosen) Features: Single stage, oil injected rotary screw... | |
| Capacity: 92 cfm Pressure: 100 psig (specific pressure range dependent on model and package chosen) Standard Features: Single stage, oil injected rotary screw airend with power-saving proprietary Sigma Profile Heavy... | |
| Kaeser AIRCENTERS are the answer to many challenges. The integrated design reduces time spent planning and purchasing your air system. We combine the reliability, energy efficiency, and easy-to-service design of... | |
| Kaeser's custom-engineered packages are specially designed for operation in harsh environments such as those found in the desert of Middle Eastern countries, the Artic, or off-shore. Ambient temperatures below 32°F... | |
| Model: HSD Series Horsepower: 500-700 hp Capacities: 1653 to 3044 cfm Standard Pressures: 80 to 217 psig (specific pressure range dependent on model and package chosen) Two Compressors, One Cabinet... | |
| Models: SFC 18 - 45S series Horsepower: 25-60 hp Capacities: 32-323 cfm Standard pressures 80-217 psig (specific pressure range dependent on model and package chosen) Maximum efficiency and reliability have... | |
| Models: SFC 45 - 110M series Horsepower: 60-150 hp Capacities: 54-749 cfm Standard pressures 80-217 psig (specific pressure range dependent on model and package chosen) Maximum efficiency and reliability have... | |
| Models: SFC 75 - 515 series Horsepower: 100-700 hp Capacities: 125-3133 cfm Standard pressures 80-217 psig (specific pressure range dependent on model and package chosen) Maximum efficiency and reliability have... | |
| Models: SFC 8 - 22S series Horsepower: 10-30 hp Capacities: 13.4-162.5 cfm Standard pressures 80-217 psig (specific pressure range dependent on model and package chosen) Maximum efficiency and reliability have... |