ASCO's dynamic Modulair 100 Series offers all the control, flexibility and performance you need from your air preparation equipment. The components of the Mod 100 Series can be installed separately or can be assembled into a complete unit, as you require.• Totally modular system• Precise regulation and control• Large bowl capacities• Ambient Temperature Range: 32ºF to 120ºF (0ºC to 49ºC).
ASCO | |
---|---|
Product Category | Compressed Air Filters |
Product Number | 342 04 013 |
Product Name | Series 107 - Filters, Regulators, and Lubricators |
Filter Type | General Purpose |
Connection | 1/8" NPT |
Filter Size | 25 microns (25 micrometers) |
Maximum Volume | 36.4 SCFM (61.87 m³/hr) |
Maximum Pressure | 150 psi (106 m H2O) |