Festo Corporation Compressed air filter MS6-LF-3/8-ERV

Description
Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet
Description
Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - MS6-LF-3/8-ERV - Festo Corporation
Islandia, NY, United States
Compressed air filter
MS6-LF-3/8-ERV
Compressed air filter MS6-LF-3/8-ERV
Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
  • Width dimension 62 mm
  • Good particle and condensate separation
  • High flow rate with minimal pressure drop
  • Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS6-LF-3/8-ERV
Product Name Compressed air filter
Filter Type General Purpose
Connection 3/8" NPT; G3/8
Filter Size 6 microns (6 micrometers)
Maximum Volume 134.2 SCFM (228 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Fine filter - MS6-LFM-1/4-BRM-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Filter Size 6 microns (6 micrometers)
View Details
Compressed air filter - MS4N-LF-1/8-CUV - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; NPT1/8-27
Filter Size 4 microns (4 micrometers)
View Details
Active carbon filter - LFX-3/4-D-MIDI - Festo Corporation
Specs
Filter Type General Purpose; Adsorbent
Connection 3/4" NPT; Sub-base G3/4
Maximum Volume 31.8 SCFM (54.02 m³/hr)
View Details
Compressed air filter - LF-1/2-D-5M-MAXI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Maximum Volume 130.6 SCFM (222 m³/hr)
View Details