Actuator Features
• Million cycle design
• Polished bore & low friction bearings
• Visual indication
• Blowout-proof shaft
• Precision machined gears
• Meets ASTM B117-73 (500 hours salt spray)
Design & Materials: Valve lug body is PVC, disc is polypropylene. Seats (liners) and O-rings are choice of EPDM or FKM. Non-wetted Parts: Oil seal is EPDM. Stem (410 or 316), gearing, spring, lever and pin (304) are stainless steel; handle, handle lever, and other handle parts are ABS; handle insert is FC0208. Positioner is PVC. Actuator body is aluminum alloy (ASTM 6063-T6 and ASTM B179) with additional comp nents constructed of nickel plated steel, stainless steel, spring steel, high alloy spring steel, aluminum, nylon, nitrile, and acetal resin. Requires 60 PSI clean dry air.
Plast-O-Matic Valves, Inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | Series ABU/SBU |
Product Name | Air Actuated Butterfly Valves |
Valve Type | Butterfly |
Primary Material | Stainless Steel; PVC |
Media | Air; Compressed Air |
Valve Size | 2.00 to 8.00 inch (50.80 to 203.20 mm) |