ATLANTA Drive Systems, Inc. Ball Screw Spindle 83 50 700

Description
Ball-screw spindles and nuts Ball-screw spindles are right-hand threaded spindles featuring a ball connection between nut and spindle. Thus, rolling friction is provided in contrast to the sliding friction of the trapezoidal thread spindles. This offers a variety of advantages: Efficiency of more than 90 % (trapezoidal-thread spindles only 20–40 %) Minimum of wear, therefore long life Starting torque only 1/3 of conventional threaded spindles (no stick-slip, but also no self-locking capacity). Longitudianl motion convertible into rotary motion. Minimal lubrication – similar to ball bearings. Atlanta ball-screw spindles are very favourably priced and yet suffciently accurate to justify their employment in many types of application. The hardened thread profle is a rolled pointed-cone profle. The balls mesh under load at approx. 45°. We are glad to rework the tips of our standard ex-stock spindles on request. Spindles and nuts are always supplied separately (spindle and nut detached). A sleeve provided in the bore of the nut prevents the balls from getting lost and serves as mounting aid at the same time. Lubrication is effected directly into the nut via a threaded hole. Only in cases where lubrication is not possible in this way, grease or oil can be applied directly onto the spindle. Please note that our standard ball-screw nuts are provided with dirt-repellent wipers on both sides since contamination results in increased wear.
Datasheet
Description
Ball-screw spindles and nuts Ball-screw spindles are right-hand threaded spindles featuring a ball connection between nut and spindle. Thus, rolling friction is provided in contrast to the sliding friction of the trapezoidal thread spindles. This offers a variety of advantages: Efficiency of more than 90 % (trapezoidal-thread spindles only 20–40 %) Minimum of wear, therefore long life Starting torque only 1/3 of conventional threaded spindles (no stick-slip, but also no self-locking capacity). Longitudianl motion convertible into rotary motion. Minimal lubrication – similar to ball bearings. Atlanta ball-screw spindles are very favourably priced and yet suffciently accurate to justify their employment in many types of application. The hardened thread profle is a rolled pointed-cone profle. The balls mesh under load at approx. 45°. We are glad to rework the tips of our standard ex-stock spindles on request. Spindles and nuts are always supplied separately (spindle and nut detached). A sleeve provided in the bore of the nut prevents the balls from getting lost and serves as mounting aid at the same time. Lubrication is effected directly into the nut via a threaded hole. Only in cases where lubrication is not possible in this way, grease or oil can be applied directly onto the spindle. Please note that our standard ball-screw nuts are provided with dirt-repellent wipers on both sides since contamination results in increased wear.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Screw Spindle - 83 50 700 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Ball Screw Spindle
83 50 700
Ball Screw Spindle 83 50 700
Ball-screw spindles and nuts Ball-screw spindles are right-hand threaded spindles featuring a ball connection between nut and spindle. Thus, rolling friction is provided in contrast to the sliding friction of the trapezoidal thread spindles. This offers a variety of advantages: Efficiency of more than 90 % (trapezoidal-thread spindles only 20–40 %) Minimum of wear, therefore long life Starting torque only 1/3 of conventional threaded spindles (no stick-slip, but also no self-locking capacity). Longitudianl motion convertible into rotary motion. Minimal lubrication – similar to ball bearings. Atlanta ball-screw spindles are very favourably priced and yet suffciently accurate to justify their employment in many types of application. The hardened thread profle is a rolled pointed-cone profle. The balls mesh under load at approx. 45°. We are glad to rework the tips of our standard ex-stock spindles on request. Spindles and nuts are always supplied separately (spindle and nut detached). A sleeve provided in the bore of the nut prevents the balls from getting lost and serves as mounting aid at the same time. Lubrication is effected directly into the nut via a threaded hole. Only in cases where lubrication is not possible in this way, grease or oil can be applied directly onto the spindle. Please note that our standard ball-screw nuts are provided with dirt-repellent wipers on both sides since contamination results in increased wear.

Ball-screw spindles and nuts
Ball-screw spindles are right-hand threaded spindles featuring a ball connection between nut and spindle. Thus, rolling friction is provided in contrast to the sliding friction of the trapezoidal thread spindles. This offers a variety of advantages: Efficiency of more than 90 % (trapezoidal-thread spindles only 20–40 %) Minimum of wear, therefore long life Starting torque only 1/3 of conventional threaded spindles (no stick-slip, but also no self-locking capacity). Longitudianl motion convertible into rotary motion. Minimal lubrication – similar to ball bearings. Atlanta ball-screw spindles are very favourably priced and yet suffciently accurate to justify their employment in many types of application. The hardened thread profle is a rolled pointed-cone profle. The balls mesh under load at approx. 45°. We are glad to rework the tips of our standard ex-stock spindles on request. Spindles and nuts are always supplied separately (spindle and nut detached). A sleeve provided in the bore of the nut prevents the balls from getting lost and serves as mounting aid at the same time. Lubrication is effected directly into the nut via a threaded hole. Only in cases where lubrication is not possible in this way, grease or oil can be applied directly onto the spindle. Please note that our standard ball-screw nuts are provided with dirt-repellent wipers on both sides since contamination results in increased wear.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Ball Screws
Product Number 83 50 700
Product Name Ball Screw Spindle
Component Type Screw Only
Manufacturing Process Rolled Thread
Design Features Right Hand Thread
Unlock Full Specs
to access all available technical data

Similar Products

Ball Screws - 3411813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 41.34 inch (1050 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details
Inch Flanges - R-70-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 2.5 inch (63.5 mm)
Screw Lead 0.5000 inches per turn (0.7874 turns per cm)
View Details
4mm Pitch, 16mm (OD), 3052mm Length Induction Hardened (HRC 62) Steel - S6513HM0040L3052 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Screw Only
Length 120 inch (3052 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details
Ball Screw Set - SFE Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Screw Assembly
Design Metric Design Arrangement
Length 1.5 to 4.21 inch (38 to 107 mm)
View Details