UNI OPTICS(Fujian) Co., Ltd Taurus Series 3MP FA Machine Vision Lens UN-TFA1618C

Description
Product Features: 1. Compatible for 2/3' Format Sensor 2. Ultra-compact Design 3. Ultra Low Distortion 4. High Relative Illumination 5. High Cost Performance 6. Supply with Focus and Iris locking screws. Product information: Custom designs are available upon request.
Description
Product Features: 1. Compatible for 2/3' Format Sensor 2. Ultra-compact Design 3. Ultra Low Distortion 4. High Relative Illumination 5. High Cost Performance 6. Supply with Focus and Iris locking screws. Product information: Custom designs are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Taurus Series 3MP FA Machine Vision Lens - UN-TFA1618C - UNI OPTICS(Fujian) Co., Ltd
Fuzhou, China
Taurus Series 3MP FA Machine Vision Lens
UN-TFA1618C
Taurus Series 3MP FA Machine Vision Lens UN-TFA1618C
Product Features: 1. Compatible for 2/3' Format Sensor 2. Ultra-compact Design 3. Ultra Low Distortion 4. High Relative Illumination 5. High Cost Performance 6. Supply with Focus and Iris locking screws. Product information: Custom designs are available upon request.

Product Features:

1. Compatible for 2/3' Format Sensor

2. Ultra-compact Design

3. Ultra Low Distortion

4. High Relative Illumination

5. High Cost Performance

6. Supply with Focus and Iris locking screws.

Product information: Custom designs are available upon request.

Supplier's Site

Technical Specifications

  UNI OPTICS(Fujian) Co., Ltd
Product Category Optical Lenses
Product Number UN-TFA1618C
Product Name Taurus Series 3MP FA Machine Vision Lens
Focal Length 16 mm (0.6299 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Concave Lenses - LPC-254-R387-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature -38.76 mm (-1.53 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details