Triangle Manufacturing Company Datasheets for Flange Mounted Bearings
Flange mounted bearings are used when a shaft axis is perpendicular to the bearing mounting surface. They are available in 2, 3, or 4-hole configurations.
Flange Mounted Bearings: Learn more
| Product Name | Notes |
|---|---|
| At Triangle, our miniature side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron. Manufactured in 16-gage galvanized steel, this two-bolt mount has been... | |
| At Triangle, our two-bolt side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron and is manufactured in 16-gauge galvanized steel. | |
| At Triangle, our two-bolt side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron. Manufactured in 14-gage galvanized steel, this mount has more alignment... | |
| Center flange mounted bearings are more affordable than side flange mount units and stronger because the load is centered over the flange. Engineered with three bolts and for use with... | |
| Cushion flange mounted bearings are designed for side mountings on panels, plates and housing, or anywhere that may require sound and vibration suppression. Used to provide load support for that... | |
| Mid flange mounted bearings are used for many applications. Our GA series is the same as the GB series except that the mounting does not include a back plate. This... | |
| Our four-bolt side flange mounted bearings contain a self-aligning reservoir bearing with either an oil cup or grease fitting. Manufactured in 16-gage galvanized steel, this versatile mount is stronger than... | |
| Our miniature center flange mounted bearings are designed for lighter duty applications or where smaller types of equipment impose space limitations. This design is somewhat stronger than side flange mountings,... | |
| Our two-bolt side flange mounted bearings contain a self-aligning reservoir bearing with either an oil cup or grease fitting. Manufactured in 16-gage galvanized steel, this versatile mount has been one... | |
| Our two-bolt side flange mounted bearings contain an oil impregnated bearing of either sintered bronze or sintered iron. Manufactured in 13-gauge galvanized steel and with either round or square mounting... | |
| We use corrosion-resistant galvanized steel and offer a variety of additional coating options. Available in a multitude of sizes from 3”-12”, our lazy susan design has a deeper race groove,... |