Triangle Manufacturing Company Side Flange Mounted Bearing FMN10

Description
At Triangle, our miniature side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron. Manufactured in 16-gage galvanized steel, this two-bolt mount has been one of our most popular styles due to its wide use in mechanical equipment where relatively light loads and normal shaft speeds are involved.
Description
At Triangle, our miniature side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron. Manufactured in 16-gage galvanized steel, this two-bolt mount has been one of our most popular styles due to its wide use in mechanical equipment where relatively light loads and normal shaft speeds are involved.

Suppliers

Company
Product
Description
Supplier Links
Side Flange Mounted Bearing - FMN10 - Triangle Manufacturing Company
Oshkosh, WI, USA
Side Flange Mounted Bearing
FMN10
Side Flange Mounted Bearing FMN10
At Triangle, our miniature side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron. Manufactured in 16-gage galvanized steel, this two-bolt mount has been one of our most popular styles due to its wide use in mechanical equipment where relatively light loads and normal shaft speeds are involved.

At Triangle, our miniature side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron. Manufactured in 16-gage galvanized steel, this two-bolt mount has been one of our most popular styles due to its wide use in mechanical equipment where relatively light loads and normal shaft speeds are involved.

Supplier's Site

Technical Specifications

  Triangle Manufacturing Company
Product Category Flange Mounted Bearings
Product Number FMN10
Product Name Side Flange Mounted Bearing
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
Design Units Inch
Shaft Size 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7509078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 1.38 inch (35 mm)
Flange Width 4.02 inch (102 mm)
View Details
0.626
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.6260 inch (15.9 mm)
View Details
Flange Mounting Blocks-Set Screw Type Bearing  -  Inch - BBXBLK-UFL21031 - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Design Units Inch
View Details
Oval Flange Units -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Roller
Mtg Configuration 2-Bolt
Design Units Metric
View Details