Triangle Manufacturing Company Side Flange Mounted Bearing FM1510P

Description
At Triangle, our miniature side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron. Manufactured in 16-gage galvanized steel, this two-bolt mount has been one of our most popular styles due to its wide use in mechanical equipment where relatively light loads and normal shaft speeds are involved.
Description
At Triangle, our miniature side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron. Manufactured in 16-gage galvanized steel, this two-bolt mount has been one of our most popular styles due to its wide use in mechanical equipment where relatively light loads and normal shaft speeds are involved.

Suppliers

Company
Product
Description
Supplier Links
Side Flange Mounted Bearing - FM1510P - Triangle Manufacturing Company
Oshkosh, WI, USA
Side Flange Mounted Bearing
FM1510P
Side Flange Mounted Bearing FM1510P
At Triangle, our miniature side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron. Manufactured in 16-gage galvanized steel, this two-bolt mount has been one of our most popular styles due to its wide use in mechanical equipment where relatively light loads and normal shaft speeds are involved.

At Triangle, our miniature side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron. Manufactured in 16-gage galvanized steel, this two-bolt mount has been one of our most popular styles due to its wide use in mechanical equipment where relatively light loads and normal shaft speeds are involved.

Supplier's Site

Technical Specifications

  Triangle Manufacturing Company
Product Category Flange Mounted Bearings
Product Number FM1510P
Product Name Side Flange Mounted Bearing
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
Design Units Inch
Shaft Size 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.18 inch (30 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3130 inch (7.95 mm)
View Details
Type E Tapered Roller Bearing Flange Units -  - Timken Company (The)
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Shaft Size 1.38 to 4.92 inch (35 to 125 mm)
View Details
4-Bolt Side Flange Mounted Bearing - FEE16G - Triangle Manufacturing Company
Triangle Manufacturing Company
Specs
Bearing Type Plain
Mtg Configuration 4-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details