Triangle Manufacturing Company Heavy Duty Side Flange Mounted Bearing FJW14

Description
At Triangle, our two-bolt side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron. Manufactured in 14-gage galvanized steel, this mount has more alignment variation possibilities than our FL (1/2”-7/8”) series mounted bearing. Due to a race around the ball, heavier load capacity is possible and enhanced fitting options.
Description
At Triangle, our two-bolt side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron. Manufactured in 14-gage galvanized steel, this mount has more alignment variation possibilities than our FL (1/2”-7/8”) series mounted bearing. Due to a race around the ball, heavier load capacity is possible and enhanced fitting options.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Side Flange Mounted Bearing - FJW14 - Triangle Manufacturing Company
Oshkosh, WI, USA
Heavy Duty Side Flange Mounted Bearing
FJW14
Heavy Duty Side Flange Mounted Bearing FJW14
At Triangle, our two-bolt side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron. Manufactured in 14-gage galvanized steel, this mount has more alignment variation possibilities than our FL (1/2”-7/8”) series mounted bearing. Due to a race around the ball, heavier load capacity is possible and enhanced fitting options.

At Triangle, our two-bolt side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron. Manufactured in 14-gage galvanized steel, this mount has more alignment variation possibilities than our FL (1/2”-7/8”) series mounted bearing. Due to a race around the ball, heavier load capacity is possible and enhanced fitting options.

Supplier's Site

Technical Specifications

  Triangle Manufacturing Company
Product Category Flange Mounted Bearings
Product Number FJW14
Product Name Heavy Duty Side Flange Mounted Bearing
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
Design Units Inch
Shaft Size 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 0.4724 inch (12 mm)
View Details
0.501
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.5010 inch (12.73 mm)
View Details
Type E Tapered Roller Bearing Flange Units -  - Timken Company (The)
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Shaft Size 1.38 to 4.92 inch (35 to 125 mm)
View Details
Center Flange Mounted Bearing - CKN6 - Triangle Manufacturing Company
Triangle Manufacturing Company
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details